Status: | Unknown |
---|---|
Series: | PicoScope 5000 Series |
RoHS: | Unknown |
Product Range | PicoScope 5000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 250MSPS |
Display Memory Depth | 512 Mpts |
Calculated Rise Time | 5.8ns |
Kit Contents | PicoScope 5444B One 250MHz TA160 Passive Probe Per Channel (1 |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Input Impedance | 1Mohm |
Input Voltage | 20V |
Scope Type | PC Based |
Oscilloscope, Analog, 4 Channel, 200Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 5444B?
Additional datasheets, footprints and schematics for PICOSCOPE 5444B are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 5444B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 5444B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 5444B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 5444B fall under?
The PICOSCOPE 5444B is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 5444B when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 5444B you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 5444B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 5444B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PICOSCOPE 5444B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 5444B often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 5444B?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 5444B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.