Status: | Unknown |
---|---|
Series: | PicoScope 5000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | PicoScope 5000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 60MHz |
Sampling Rate | 250MSPS |
Display Memory Depth | 16 Mpts |
Calculated Rise Time | 5.8ns |
Kit Contents | PicoScope 5442A Single-Headed USB Cable Double-Headed USB Cable |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Input Impedance | 1Mohm |
Input Voltage | 20V |
Scope Type | PC Based |
Oscilloscope, Analog, 4 Ch, 60Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 5442A?
Additional datasheets, footprints and schematics for PICOSCOPE 5442A are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 5442A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 5442A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 5442A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 5442A fall under?
The PICOSCOPE 5442A is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 5442A when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 5442A you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 5442A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 5442A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOSCOPE 5442A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 5442A often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 5442A?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 5442A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.