Status: | Unknown |
---|---|
Series: | PicoScope 5000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | PicoScope 5000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 256 Mpts |
Calculated Rise Time | 1.8ns |
Manufacturer Warranty | 5 Years |
Usb Osc Cal W/Data, 200Mhz, 1Gsps, 2-Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 5244A CAL D?
Additional datasheets, footprints and schematics for PICOSCOPE 5244A CAL D are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 5244A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 5244A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 5244A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 5244A CAL D fall under?
The PICOSCOPE 5244A CAL D is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 5244A CAL D when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 5244A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 5244A CAL D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 5244A CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOSCOPE 5244A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 5244A CAL D often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 5244A CAL D?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 5244A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.