PICOSCOPE 5244A CAL Part Information
Details for PICOSCOPE 5244A CAL by Pico Technology
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | PicoScope 5000 Series |
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 256 Mpts |
Calculated Rise Time | 1.8ns |
Manufacturer Warranty | 5 Years |
Alternative Part Descriptions
- CAL USB OSCILLOSCOPE, 200MHZ, 1GSPS, 2CH; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:256 Mpts; Calculated Rise Time:1.8ns; Manufacturer Warranty:5 Years | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PICOSCOPE 5244A CAL?
Additional datasheets, footprints and schematics for PICOSCOPE 5244A CAL are listed in our Part Details tab. You can also find the PICOSCOPE 5244A CAL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 5244A CAL in the Pricing & Inventory tab next to part details. You can view PICOSCOPE 5244A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 5244A CAL fall under?
The PICOSCOPE 5244A CAL is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 5244A CAL when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 5244A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 5244A CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 5244A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOSCOPE 5244A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 5244A CAL often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 5244A CAL?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 5244A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.