Status: | Unknown |
---|---|
Series: | PicoScope 3000 Series |
RoHS: | Unknown |
Product Range | PicoScope 3000 Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 512 Mpts |
Calculated Rise Time | 1.75ns |
Kit Contents | PicoScope 3406D MSO TA386 One 200 MHz Passive Probe Per Channel 1 |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | - |
Input Impedance | 1Mohm |
Scope Type | PC Based |
OSCILLOSCOPE, 20CH, 200MHZ, 10GSPS | Farnell |
Oscilloscope, Mso, 200Mhz, 1Gsps | Newark Electronics |
PC oscilloscope,200MHz,4+16 channel,AWG | RS |
Where can I find additional details, specifications and documents for a PICOSCOPE 3406D MSO?
Additional datasheets, footprints and schematics for PICOSCOPE 3406D MSO are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 3406D MSO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 3406D MSO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 3406D MSO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 3406D MSO fall under?
The PICOSCOPE 3406D MSO is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 3406D MSO when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 3406D MSO you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 3406D MSO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 3406D MSO have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and RS have stock available or on a lead time for PICOSCOPE 3406D MSO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 3406D MSO often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 3406D MSO?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 3406D MSO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.