PICOSCOPE 3405A Oscilloscopes by Pico Technology

OSCILLOSCOPE 4 CHANNEL 100MHZ

Status: Unknown
Series: PicoScope 3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,118.18

Distributor Stock
Logo for Farnell
Farnell
from US$1,118.18
No stock
Buy Now

Specifications

Product Range PicoScope 3000 Series
Scope Channels 4 Channel
Bandwidth 100MHz
Sampling Rate 1GSPS
Display Memory Depth 16 Mpts
Calculated Rise Time 3.5ns
Kit Contents PicoScope 3405A Single-Headed USB Cable Double-Headed USB Cable Quick Start Guide
Manufacturer Warranty 5 Years
SVHC No SVHC (15-Jan-2019)
Plug Type USB
Input Impedance 1Mohm
Input Voltage 5V
Scope Type PC Based

Alternative Descriptions

OSCILLOSCOPE, 4 CHANNEL, 100MHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PICOSCOPE 3405A?

Additional datasheets, footprints and schematics for PICOSCOPE 3405A are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 3405A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PICOSCOPE 3405A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 3405A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PICOSCOPE 3405A fall under?

The PICOSCOPE 3405A is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.

Can I view similar or alternative parts?

You can view similar parts to PICOSCOPE 3405A when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 3405A you can contact the distributor directly for product support, shipping queries etc.

Is the PICOSCOPE 3405A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PICOSCOPE 3405A have stock available?

Authorised distributors including Farnell have stock available or on a lead time for PICOSCOPE 3405A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PICOSCOPE 3405A often in real-time on the comparison pages.

What if I can't find stock of PICOSCOPE 3405A?

You can fill out our help required form which you can use to request a quote for PICOSCOPE 3405A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay