PICOSCOPE 3204D MSO Oscilloscopes by Pico Technology

OSCILLOSCOPE 18CH 60MHZ 2.5GSPS

Status: Unknown
Series: PicoScope 3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,060.74

Distributor Stock
Logo for RS
RS
from US$1,212.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,185.00
-
Buy Now
Logo for Distrelec
Distrelec
from US$1,060.74
-
Buy Now

Specifications

Product Range PicoScope 3000 Series
Scope Channels 2+16 Channel
Bandwidth 70MHz
Sampling Rate 1GSPS
Display Memory Depth 128 Mpts
Calculated Rise Time 5.8ns
Kit Contents PicoScope 3204D MSO TA375 One 100 MHz Passive Probe Per Channel 1
Manufacturer Warranty 5 Years
SVHC No SVHC (15-Jan-2019)
Plug Type -
Input Impedance 1Mohm
Scope Type PC Based

Alternative Descriptions

RSCAL(8182866) PC oscilloscope,AWG | RS
Oscilloscope, Mso, 60Mhz, 1Gsps | Newark Electronics
Pico Technology PC Oscilloscope, 2x 70MHz, 500MSPS | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PICOSCOPE 3204D MSO?

Additional datasheets, footprints and schematics for PICOSCOPE 3204D MSO are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 3204D MSO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PICOSCOPE 3204D MSO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 3204D MSO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PICOSCOPE 3204D MSO fall under?

The PICOSCOPE 3204D MSO is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.

Can I view similar or alternative parts?

You can view similar parts to PICOSCOPE 3204D MSO when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 3204D MSO you can contact the distributor directly for product support, shipping queries etc.

Is the PICOSCOPE 3204D MSO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PICOSCOPE 3204D MSO have stock available?

Authorised distributors including RS, Newark Electronics and Distrelec have stock available or on a lead time for PICOSCOPE 3204D MSO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PICOSCOPE 3204D MSO often in real-time on the comparison pages.

What if I can't find stock of PICOSCOPE 3204D MSO?

You can fill out our help required form which you can use to request a quote for PICOSCOPE 3204D MSO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay