Status: | Unknown |
---|---|
Series: | PicoScope 3000 Series |
RoHS: | Unknown |
Product Range | PicoScope 3000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 70MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 128 Mpts |
Calculated Rise Time | 5ns |
Kit Contents | PicoScope 3204D TA375 One 100 MHz Passive Probe Per Channel 1 |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
PC oscilloscope 70MHz 2 channel,AWG | RS |
Oscilloscope, 2 Channel, 70Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 3204D?
Additional datasheets, footprints and schematics for PICOSCOPE 3204D are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 3204D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 3204D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 3204D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 3204D fall under?
The PICOSCOPE 3204D is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 3204D when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 3204D you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 3204D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 3204D have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for PICOSCOPE 3204D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 3204D often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 3204D?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 3204D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.