Status: | Unknown |
---|---|
Series: | PicoScope 2000 Series |
RoHS: | Unknown |
Product Range | PicoScope 2000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 50MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 32 Mpts |
Calculated Rise Time | 7ns |
Kit Contents | PicoScope 2406B TA375 One 100 MHz Passive Probe Per Channel 1 |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Oscilloscope, Usb, 4-Ch, 50Mhz, 1Gsps | Newark Electronics |
4 channel PC oscilloscope 50MHz | RS |
Pico Technology PC Oscilloscope, 4x 50MHz, 1GSPS | Distrelec |
Where can I find additional details, specifications and documents for a PICOSCOPE 2406B?
Additional datasheets, footprints and schematics for PICOSCOPE 2406B are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 2406B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 2406B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 2406B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 2406B fall under?
The PICOSCOPE 2406B is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 2406B when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 2406B you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 2406B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 2406B have stock available?
Authorised distributors including Newark Electronics, RS and Distrelec have stock available or on a lead time for PICOSCOPE 2406B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 2406B often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 2406B?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 2406B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.