PICOSCOPE 2207B MSO Part Information
Details for PICOSCOPE 2207B MSO by Pico Technology
Test Equipment>Oscilloscopes>PC Based Oscilloscopes
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 639.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | PicoScope 2000 Series |
Scope Channels | 2+16 Channel |
Bandwidth | 70MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 64 Mpts |
Calculated Rise Time | 5ns |
Kit Contents | PicoScope 2207B MSO TA375 One 100 MHz Passive Probe Per Channel 1 |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Alternative Part Descriptions
- OSCILLOSCOPE, 2 / 16-CH, 70MHZ, 1GSPS; Product Range:PicoScope 2000 Series; Scope Channels:2+16 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:64 Mpts; Calculated Rise Time:5ns; Manufacturer Warranty:- | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PICOSCOPE 2207B MSO?
Additional datasheets, footprints and schematics for PICOSCOPE 2207B MSO are listed in our Part Details tab. You can also find the PICOSCOPE 2207B MSO image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 2207B MSO in the Pricing & Inventory tab next to part details. You can view PICOSCOPE 2207B MSO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 2207B MSO fall under?
The PICOSCOPE 2207B MSO is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 2207B MSO when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 2207B MSO you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 2207B MSO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PICOSCOPE 2207B MSO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOSCOPE 2207B MSO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 2207B MSO often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 2207B MSO?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 2207B MSO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.