Status: | Unknown |
---|---|
Series: | PicoScope 2000 Series |
RoHS: | Unknown |
Product Range | PicoScope 2000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 25MHz |
Sampling Rate | 200MSPS |
Display Memory Depth | 16 kpts |
Calculated Rise Time | 14ns |
Kit Contents | PicoScope 2205A-D2 TA207 USB2 Cable 1.2m Quick Start Guide (Probes not Supplied) |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Input Impedance | 1Mohm |
OSCILLOSCOPE, AWG, 2CH, 25MHZ, NO PROBES | Farnell Contract |
Oscilloscope, Awg, 2 Channel, 25Mhz, 200Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 2205A-D2?
Additional datasheets, footprints and schematics for PICOSCOPE 2205A-D2 are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 2205A-D2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 2205A-D2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 2205A-D2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 2205A-D2 fall under?
The PICOSCOPE 2205A-D2 is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 2205A-D2 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 2205A-D2 you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 2205A-D2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 2205A-D2 have stock available?
Authorised distributors including Farnell Contract, element14 and Newark Electronics have stock available or on a lead time for PICOSCOPE 2205A-D2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 2205A-D2 often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 2205A-D2?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 2205A-D2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.