Status: | Unknown |
---|---|
Series: | Picolog 1000 Series |
RoHS: | Unknown |
Prices starting from US$205.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$205.00
|
No stock
|
Buy Now |
Data Logger Type | Voltage |
---|---|
No. of Channels | 12Channels |
Reading Capacity | - |
Product Range | Picolog 1000 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 0V to 2.5V |
Sampling Rate | 1kSPS |
Data Logger, Voltage, 12Ch, 10Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOLOG 1012?
Additional datasheets, footprints and schematics for PICOLOG 1012 are listed on our Part Details page. You can also find images and similar parts to PICOLOG 1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOLOG 1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOLOG 1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOLOG 1012 fall under?
The PICOLOG 1012 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to PICOLOG 1012 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOLOG 1012 you can contact the distributor directly for product support, shipping queries etc.
Is the PICOLOG 1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOLOG 1012 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOLOG 1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOLOG 1012 often in real-time on the comparison pages.
What if I can't find stock of PICOLOG 1012?
You can fill out our help required form which you can use to request a quote for PICOLOG 1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.