PICOD1311AK2 Switches by APEM

SWITCH, PUSHBUTTON, 100mA, 40VDC, TH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.73

Distributor Stock
Logo for Newark
Newark
from US$15.03
No stock
Buy Now
Logo for Boersig
Boersig
-
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.73
-
Buy Now

Specifications

Contact Voltage DC Nom 40V
Contact Current Max 100mA
Switch Terminals Quick Connect
RoHS Compliant Yes

Alternative Descriptions

Switch, Pushbutton, 100Ma, 40Vdc, Th | Newark Electronics
PUSHWHEEL PICOD | APEM Components PICOD1311AK2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PICOD1311AK2?

Additional datasheets, footprints and schematics for PICOD1311AK2 are listed on our Part Details page. You can also find images and similar parts to PICOD1311AK2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PICOD1311AK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOD1311AK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PICOD1311AK2 fall under?

The PICOD1311AK2 is listed under Switches & Relays > Switches > Thumbwheel Switches.

Can I view similar or alternative parts?

You can view similar parts to PICOD1311AK2 when available in the Thumbwheel Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PICOD1311AK2 you can contact the distributor directly for product support, shipping queries etc.

Is the PICOD1311AK2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PICOD1311AK2 have stock available?

Authorised distributors including Boersig, Newark Electronics and RS Americas have stock available or on a lead time for PICOD1311AK2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PICOD1311AK2 often in real-time on the comparison pages.

What if I can't find stock of PICOD1311AK2?

You can fill out our help required form which you can use to request a quote for PICOD1311AK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay