Status: | Active |
---|---|
Series: | PIC32MZ2048EFM100 |
RoHS: | Compliant |
The PIC32MZ EF Family offers a high-performance MCU running up to 252 MHz with up to 2 MB Flash and 512 KB SRAM targeting connectivity applications in Industrial, automotive, IOT , Graphics(HMI) and Motor Control Market Segments.
PIC32MZ EF family has best-in-class peripheral set including I2 S/SPI; 8-/16-bit Parallel Master Port (PMP) and External Bus Interface (EBI); 48-channel, 12-bit Analog-to-Digital Converter (ADC); Hi-Speed USB 2.0-compliant Device/ Host/OTG; 10/100 Mbps Ethernet MAC; Serial Quad Interface (SQI) and Crypto Engine for encryption/decryption.
These devices are fully supported by the MPLAB® Harmony integrated software framework and AECQ-100 Grade1 (125C) qualified.
Prices starting from US$11.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.25
|
37
in stock
|
Buy Now | |
Microchip Technology
from US$11.89
|
5,693
in stock
|
Buy Now | |
Newark Electronics
from US$14.13
|
1,118
in stock
|
Buy Now | |
element14
from US$15.44
|
1,118
in stock
|
Buy Now | |
Farnell
from US$13.75
|
1,118
in stock
|
Buy Now | |
Future Electronics
from US$14.70
|
180
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
200 MHz/330 DMIPS, MIPS Warrior M-class core |
---|
• Four 64-bit accumulators |
• Single-cycle MAC, saturating and fractional math |
• IEEE 754-compliant |
• FPU for fast single and double-precision math |
• microMIPS mode for up to 35% code compression |
• AEC Q100 Grade1 rated (-40c to 125C) |
• Operating voltage range of 2.2V to 3.6V |
• Crypto Engine with a RNG for data encryption/decryption and authentication (AES, 3DES, SHA, MD5, and HMAC) |
Memories |
---|
• Dual Panel Flash for live update support |
• Up to 2MB Flash memory (plus an additional 160 KB of Boot Flash) |
• Up to 512KB SRAM memory |
• 8 channels of hardware programmable DMA and 18 channels of dedicated DMA with automatic data size detection |
Advanced Analog Features |
---|
• 12-bit, 18 MSPS, 48-channel ADC module |
• Six digital comparators and six digital filters |
• Up to Two analog comparators with 32 programmable voltage references |
• 18 Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) |
• Up to Nine Capture inputs and Nine Compare/PWM outputs |
Communication Interfaces |
---|
• Hi-Speed USB 2.0 Device/Host/OTG |
• 10/100 Mbps Ethernet MAC with MII and RMII interface |
• 50 MHz Serial Quad Interface (SQI) |
• Peripheral Pin Select (PPS) functionality to enable function remap |
• Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols |
• Two CAN modules 2.0B Active with DeviceNet addressing support |
• Six 4-wire SPI modules (50 Mbps) |
• SQI configurable as an additional SPI module (50 MHz) |
• Five I2C modules (up to 1 Mbaud) with SMBus support |
Audio/Graphics Support |
---|
• Parallel Master Port (PMP) |
• 50 MHz External Bus Interface (EBI) |
• Audio data communication: I2S, LJ, RJ, USB |
• Audio data control interface: SPI and I2C™ |
Software Support |
---|
• MPLAB X Integrated Development Environment (IDE) |
• MPLAB® Harmony Integrated Software Framework |
• TCP/IP, USB, Graphics and mTouch middleware |
• RTOS Kernels, Express Logic ThreadX, FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS |
Part Family | PIC32MZEF |
---|---|
CPU Type | 32-bit MIPS MCU |
MaxSpeed (MHz) | 200 |
Program Memory Size (KB) | 2048 |
SRAM (KB) | 512 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.2 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 8 |
SPI | 6 -SPI |
I2C | 5 |
UART | 6 |
QSPI | 1 |
I2S | 6 |
Ethernet | 10/100 Base-TX Mac |
USB Interface | High Speed |
Number of USB Modules | 1 |
Type of CAN module | CAN |
Number of CAN Modules | 2 |
Crypto Engine | Yes |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 18000 |
ADC Channels | 40 |
Max DAC Resolution (bits) | 0 |
DAC outputs | 0 |
Hardware Touch Peripheral | HCVD |
Number of Comparators | 2 |
Motor Control PWM Channels | 0 |
Quadrature Encoder Interface (QEI) | 0 |
Internal Oscillator | 8 MHz, 32 kHz |
Hardware RTCC | Yes |
Max I/O Pins | 78 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Board Design Files |
---|
PIC32MZxxxxEF BSDL Files |
Brochures |
---|
32-bit Microcontroller Families Brochure |
Graphical and Segmented Display Solutions Brochure |
MPLAB® Harmony Brochure |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Programming Specifications |
---|
PIC32 Flash Programming Specification |
Programming Executive for PIC32MZ |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 4.088889 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
32 Bit MCU, FPU, 2MB Flash, 512KB RAM, 200MHz, 100Pin, USB-HS, ENET, CAN, Crypto | Microchip Technology |
2048Kb Flash, 512Kb Ram, Crypto, Can 100 Tqfp 14X14X1Mm Tray Rohs Compliant: Yes |Microchip PIC32MZ2048EFM100-I/PF | Newark Electronics |
MCU, 32BIT, PIC32MZ, 200MHZ, TQFP-100 | element14 |
PIC32MZ Series 2 MB Flash 512 kB RAM 200 MHz 32-Bit Microcontroller - TQFP-100 | Future Electronics |
MCU 32-bit 200MHz 2MB Prog 3.3V TQFP-100 | RS |
32-bit MCU, MIPS32, 252 MHz, 2 MB, 512 KB, 100 Pins, TQFP | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC32MZ2048EFM100-I/PF?
Additional datasheets, footprints and schematics for PIC32MZ2048EFM100-I/PF are listed on our Part Details page. You can also find images and similar parts to PIC32MZ2048EFM100-I/PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32MZ2048EFM100-I/PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32MZ2048EFM100-I/PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC32MZ2048EFM100-I/PF fall under?
The PIC32MZ2048EFM100-I/PF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC32MZ2048EFM100-I/PF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32MZ2048EFM100-I/PF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32MZ2048EFM100-I/PF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC32MZ2048EFM100-I/PF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PIC32MZ2048EFM100-I/PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32MZ2048EFM100-I/PF often in real-time on the comparison pages.
What if I can't find stock of PIC32MZ2048EFM100-I/PF?
You can fill out our help required form which you can use to request a quote for PIC32MZ2048EFM100-I/PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.