Status: | Active |
---|---|
Series: | PIC32MX150F128B |
RoHS: | Compliant |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.36
|
1,715
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
111
in stock
|
Buy Now | |
element14
from US$4.47
|
111
in stock
|
Buy Now | |
Farnell
from US$3.83
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.27
|
19
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
10
in stock
|
Buy Now | |
Future Electronics
from US$4.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
40/50 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption |
Two I2S/SPI modules for Codec and serial communications |
Peripheral Pin Select (PPS) functionality |
Parallel Master Port (PMP) for graphics interfaces |
Supports mTouchTM Capacitive touch buttons and sliders |
Provides high-resolution time measurement (1 ns) |
On-chip temperature measurement capability |
Temperature Range - 40°C to 105°C |
Operating voltage range of 2.3V to 3.6V |
Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash) |
Up to 32K SRAM memory |
1.56 DMIPS/MHz (Dhrystone 2.1) performance |
MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size |
Pin-compatible with most Microchip 16-bit devices |
Multiple power management modes |
Configurable WDT with on-chip Low-Power RC oscillator for reliable operation |
Peripheral Pin Select (PPS) functionality |
Up to 4 channels of hardware DMA with automatic data size detection |
Two UART and I2Câ„¢ modules |
Separate PLLs for CPU and USB clocks |
Hardware Real-Time Clock and Calendar (RTCC) |
Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) |
Five Capture inputs and Five Compare/PWM outputs |
Data communication: I2S, LJ, RJ, DSP modes |
Control interface: SPI and I2Câ„¢ |
Generation of fractional clock frequencies |
Can be synchronized with USB clock |
Can be tuned in run-time |
Up to 13-channel, 10-bit ADC |
Three Analog Comparators |
Charge Time Measurement Unit (CTMU) |
Four programming and debugging Interfaces |
IEEE Standard 1149.2 compatible (JTAG) boundary scan |
Part Family | PIC32MX1xx |
---|---|
CPU Type | 32-bit MIPS MCU |
MaxSpeed (MHz) | 50 |
Program Memory Size (KB) | 128 |
SRAM (KB) | 32 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 2.3 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 4 |
SPI | 2 -SPI |
I2C | 2 |
UART | 2 |
I2S | 2 |
Ethernet | None |
USB Interface | None |
Number of USB Modules | 0 |
Type of CAN module | None |
Number of CAN Modules | 0 |
Crypto Engine | No |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 1100 |
ADC Channels | 10 |
Max DAC Resolution (bits) | 0 |
DAC outputs | 0 |
Number of Comparators | 3 |
Motor Control PWM Channels | 0 |
Quadrature Encoder Interface (QEI) | 0 |
Internal Oscillator | 8 MHz, 32 kHz |
Hardware RTCC | Yes |
Max I/O Pins | 21 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
PIC32MX1XX/2XX Family Data Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Programming Specifications |
---|
PIC32 Flash Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
32 Bit MCU, 128KB Flash, 32KB RAM, 40 MHz, 28 Pin, 3 Comp, CTMU, RTCC | Microchip Technology |
32 Bit Microcontroller, Audio And Graphics Interface, Pic32, 40 Mhz, 128 Kb, 32 Kb, 28, Sdip Rohs Compliant: Yes |Microchip PIC32MX150F128B-I/SP | Newark Electronics |
MCU, 32BIT, PIC32, 40MHZ, SPDIP-28 | element14 |
IC: PIC microcontroller | Transfer Multisort Elektronik |
PIC32MX150F128B-I/SP,32bit PIC Microcontroller,40MHz,131kb Flash,28-Pin SPDIP | Microchip Technology Inc. PIC32MX150F128B-I/SP | RS Americas |
MCU,PIC32MX,40MHz,128K+3K Flash,SDIP28 | RS |
PIC32MX Series 128 kB Flash 32 kB RAM 32-Bit Microcontroller - SPDIP-28 | Future Electronics |
Where can I find additional details, specifications and documents for a PIC32MX150F128B-I/SP?
Additional datasheets, footprints and schematics for PIC32MX150F128B-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC32MX150F128B-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32MX150F128B-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32MX150F128B-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC32MX150F128B-I/SP fall under?
The PIC32MX150F128B-I/SP is listed under EXCLUSION.
Can I view similar or alternative parts?
You can view similar parts to PIC32MX150F128B-I/SP when available in the EXCLUSION range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32MX150F128B-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32MX150F128B-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC32MX150F128B-I/SP have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PIC32MX150F128B-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32MX150F128B-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC32MX150F128B-I/SP?
You can fill out our help required form which you can use to request a quote for PIC32MX150F128B-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.