PIC24FV32KA304-I/ML Microcontrollers - MCU by Microchip Technology

Low Power MCU with 3V and 5V options

Status: Active
Series: PIC24F32KA304
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

16-bit Microcontroller featuring eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance.

Where to Buy

Prices starting from US$2.74

Distributor Stock
Logo for Farnell
Farnell
from US$2.74
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$3.42
810
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.05
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.48
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Operating voltage:
PIC24FV products support 2.0V-5.5V operation
PIC24F products support 1.8V-3.6V operation
Typical nanoWatt XLP specifications include:
nanoWatt XLP Technology ideal for battery applications
20nA Deep Sleep mode
25nA Sleep mode with RAM retention
500nA Real Time Clock & Calendar operation in Sleep modes
400nA Watch Dog Timer operation in Sleep modes
512 Bytes of Data EEPROM
Other Low Power Specifications include:
1uS wake-up from Sleep
50nA I/O port leakage
200uA at 1MHz Run mode
Power Modes: Run, Doze, Idle, Sleep, Deep Sleep
System Supervisors: Low Power BOR, WDT, INT0 and RTCC
Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
CPU:
Up to 16 MIPS performance
Single Cycle Instruction Execution
16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
C Compiler Optimized Instruction Set System
Peripherals:
12-bit Differential ADC, 16 channels, 100k samples per second, 16-deep result buffer
Charge Time Measurement Unit (CTMU) enabling 16 channels of Capacitive Touch
Two Analog rail-to-rail comparators Peripherals
2 UART Modules with LIN and IrDA support, 4 Deep FIFO
2 SPI Modules with 8 Deep FIFO
2 I2Câ„¢ Modules with Master and Slave Modes
Hardware RTCC, Real-Time Clock Calendar with Alarms

Specifications

CPU Type 16-bit PIC MCU
CPU Speed (MHz) 16
Program Memory Size (KB) 32
Multiple Flash Panels False
Temp. Range Min.(C°) -40
Temp. Range Max.(C°) 125
Operation Voltage Min.(V) 1.8
Operation Voltage Max.(V) 5.5
Pin Count 44
Low Power Yes
Number of Comparators 3
Number of ADCs 1
ADC Channels 16
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 100
Number of DACs 0
DAC outputs 0
Max DAC Resolution (bits) 0
Hardware RTCC No
Motor Control PWM Channels 0
SMPS PWM Channels 0
Number of PWM Time Bases 3
Output Compare Channels 3
USB Interface None
Number of CAN Modules 0
Type of CAN module None
Crypto Engine No
Quadrature Encoder Interface (QEI) 0
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing No
Supported in MPLAB Code Configurator Yes
Pins | Packaging 44 | QFN
Temp Range -40C to +85C
Packing Media Tube (45)

Resources








Reference Manuals
Section 02. CPU - PIC24F FRM
Section 14. Timers - PIC24F FRM
Section 08. Interrupts - PIC24F FRM
Section 09. Watchdog Timer (WDT) - PIC24F FRM
Section 20. Comparator Voltage Reference - PIC24F FRM
Section 12. I/O Ports with Peripheral Pin Select (PPS) - PIC24F FRM
Section 33. Programming and Diagnostics - PIC24F FRM
dsPIC33/PIC24 FRM, PIC24F Flash Program Memory
dsPIC33/PIC24 FRM, PIC24F Data Memory
Section 29. Real-Time Clock and Calendar (RTCC) - PIC24F FRM
Section 05. Data EEPROM - PIC24F FRM
Section 36. High-Level Integration with Prog. HLVD - PIC24F FRM
Section 40. Reset with Programmable BOR - PIC24F FRM
Section 39. Power-Saving Features with Deep Sleep - PIC24F FRM
Section 38. Oscillator with 500 kHz Low-Power FRC - PIC24F FRM
dsPIC33/PIC24 FRM, 32-Bit Programmable CRC
Section 46. Scalable Comparator Module - PIC24F FRM
Section 51. 12-Bit A/D Converter w/ Threshold Detect - PIC24F FRM
dsPIC33/PIC24 FRM, UART
dsPIC33/PIC24 FRM, I2C
dsPIC33/PIC24 FRM, Output Compare with Dedicated Timer
Section 34. Input Capture with Dedicated Timer - PIC24F FRM
dsPIC33/PIC24 FRM, Serial Peripheral Interface (SPI)
dsPIC33/PIC24 FRM, CTMU and CTMU Operation with Threshold Detect


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1884
Shipping Weight (kg) 0.288889
Lead Count 44
Package Type QFN
Package Width or Size 8x8x0.9mm
Soldering Composition Matte Tin

Alternative Descriptions

32KB Flash, 2KB RAM, 512B EEPROM, 16 MIPS, 12-bit ADC, CTMU, 5V | Microchip Technology
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44 | Newark Electronics
PIC24 Series 32 kB Flash 2 kB RAM 3 V 16-Bit Microcontroller - QFN-44 | Future Electronics
IC, MCU,16-Bit,32KB, RAM,2KB,16 MIPS, TIMERS,5X16-Bit, A/D,16CHX12-Bit, QFN-44 | Microchip Technology Inc. PIC24FV32KA304-I/ML | RS Americas
MCU, 16BIT, PIC24, 32MHZ, QFN-44 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PIC24FV32KA304-I/ML?

Additional datasheets, footprints and schematics for PIC24FV32KA304-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC24FV32KA304-I/ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PIC24FV32KA304-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC24FV32KA304-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PIC24FV32KA304-I/ML fall under?

The PIC24FV32KA304-I/ML is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - PIC / DSPIC.

Can I view similar or alternative parts?

You can view similar parts to PIC24FV32KA304-I/ML when available in the 16 / 32 Bit Microcontrollers - MCU - PIC / DSPIC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PIC24FV32KA304-I/ML you can contact the distributor directly for product support, shipping queries etc.

Is the PIC24FV32KA304-I/ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for PIC24FV32KA304-I/ML have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, RS Americas and Farnell have stock available or on a lead time for PIC24FV32KA304-I/ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PIC24FV32KA304-I/ML often in real-time on the comparison pages.

What if I can't find stock of PIC24FV32KA304-I/ML?

You can fill out our help required form which you can use to request a quote for PIC24FV32KA304-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay