Status: | Active |
---|---|
Series: | PIC24FJ256GB210 |
RoHS: | Compliant |
Universal Serial Bus Features |
---|
USB v2.0 On-the-Go compliant |
Dual role capable, can act as either Host or Device |
Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode |
Full speed USB operaton in Device mode |
Analog Features |
---|
Up to 24x, Capacitive touch sensing |
Up to 24x, 10-Bit, ADC at 500 ksps |
3x Analog Comparators with Programmable Input/Output Configuration |
Power Management |
---|
On-Chip Voltage Regulator of 1.8V |
Switch between Clock Sources in Real Time |
Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up |
Run Mode: 800 uA/MIPS, 3.3V Typical |
Sleep mode Current Down to 20 uA, 3.3V Typical |
Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Size (KB) | 256 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2.2 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 100 |
Low Power | No |
Number of Comparators | 3 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 500 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 9 |
Output Compare Channels | 9 |
USB Interface | FS Device/Host/OTG |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 121 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (184) |
Data Sheets |
---|
Pin Planner Tool for PIC24FJ256DA210 and PIC24FJ256GB210 Families |
PIC24FJ256GB210 Family Data Sheet |
Board Design Files |
---|
PIC24F CAD/CAE Schematic Symbols |
PIC24FJ256GB210 BSDL File |
PIC24FJ256GB210_BGA BSDL File |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
MPLAB® X IDE Product Overview |
16-bit Peripherals Quick Reference Guide |
Code Examples |
---|
CE367 Extended Data Space for PIC24 |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
PIC24FJXXXDA1/DA2/GB2/GA3/GC0 Families Flash Programming Specification |
Supporting Collateral |
---|
PIC24FJ256GB210 Plug-in Module Manual |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1924 |
Shipping Weight (kg) | 1.777174 |
Lead Count | 121 |
Package Type | TFBGA |
Package Width or Size | 10x10x1.20mm |
Soldering Composition | SAC |
16-bit, 256KB Flash, 96K RAM, USB OTG | Microchip Technology |
Tfbga 16-Bit, 256Kb Flash, 96K Ram, Usb Rohs Compliant: Yes |Microchip PIC24FJ256GB210-I/BG | Newark Electronics |
PIC24 Series 96 kB RAM 256 kB Flash 16-Bit Microcontroller SMT - BGA-121 | Future Electronics |
16-bit, 256KB Flash, 96K RAM, USB121 TFBGA 10x10x1.20mm TRAY | Microchip Technology Inc. PIC24FJ256GB210-I/BG | RS Americas |
Where can I find additional details, specifications and documents for a PIC24FJ256GB210-I/BG?
Additional datasheets, footprints and schematics for PIC24FJ256GB210-I/BG are listed on our Part Details page. You can also find images and similar parts to PIC24FJ256GB210-I/BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC24FJ256GB210-I/BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC24FJ256GB210-I/BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC24FJ256GB210-I/BG fall under?
The PIC24FJ256GB210-I/BG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC24FJ256GB210-I/BG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC24FJ256GB210-I/BG you can contact the distributor directly for product support, shipping queries etc.
Is the PIC24FJ256GB210-I/BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC24FJ256GB210-I/BG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, RS Americas and EBV Elektronik have stock available or on a lead time for PIC24FJ256GB210-I/BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC24FJ256GB210-I/BG often in real-time on the comparison pages.
What if I can't find stock of PIC24FJ256GB210-I/BG?
You can fill out our help required form which you can use to request a quote for PIC24FJ256GB210-I/BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.