Status: | Active |
---|---|
Series: | PIC24FJ256GA106 |
RoHS: | Compliant |
Prices starting from US$5.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$6.52 |
3,519
|
Buy Now | |
Newark Electronics | US$7.25 |
3,519
|
Buy Now | |
element14 | US$6.83 |
3,519
|
Buy Now | |
Microchip Technology | US$5.12 |
14
|
Buy Now | |
EBV Elektronik | - |
1,200
|
Buy Now | |
Future Electronics | US$6.19 |
-
|
Buy Now | |
Avnet America | US$7.04 |
-
|
Buy Now | |
RS Americas | US$12.14 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
CPU |
---|
Up to 16 MIPS performance |
16 x 16 Hardware Multiply, Single Cycle Execution |
12-bit x 16-bit Hardware Divider |
C Compiler Optimized Instruction Set |
Low Power nanoWatt |
---|
Run, Idle and Sleep modes |
Multiple, Switchable Clock Modes for Optimum Performance and Power Management |
Run mode: 1 mA/MIPS, 2.0V Typical |
Sleep mode Current Down to 100 nA Typical |
Standby Current with 32 kHz Oscillator:2.5 uA,2.0V typical |
Flash Program Memory |
---|
Self-Reprogrammable under Software Control |
10,000 erase/write cycles |
20 year data retention |
EEprom emulation capable |
System |
---|
Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL |
On-chip LDO Voltage Regulator |
JTAG Boundary Scan and Flash Memory Program Support |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Analog Features |
---|
10-bit ADC, 16 channels, 500k samples per second |
Three Analog comparators |
Peripherals |
---|
CTMU supports Capacitive Touch applications |
Perpheral Pin Select allows I/O remapping of many peripherals in real time |
4xUART Modules with LIN and IrDA support, 4 Deep FIFO |
3xSPI â„¢ Modules with 8 Deep FIFO |
3xI2Câ„¢ Modules with Master and Slave Modes |
Five 16-bit Timer Modules |
Up to 9 Input Capture and 9 Output Compare/PWM with dedicated time base |
Hardware RTCC, Real-Time Clock Calendar with Alarms |
PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Size (KB) | 256 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 64 |
Low Power | No |
Number of Comparators | 3 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 500 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 9 |
Output Compare Channels | 9 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
PIC24FJ256GA110 Family Data Sheet |
Board Design Files |
---|
PIC24FJ256GA106 BSDL file |
PIC24F CAD/CAE Schematic Symbols |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
16-bit Peripherals Quick Reference Guide |
Supporting Collateral |
---|
In-Circuit Debugging Interface Options with dsPIC DSC |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 0.574667 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-64 | Newark Electronics |
MCU, 16BIT, PIC24, 32MHZ, TQFP-64 | element14 |
64 PIN, 256KB FLASH, 16KB RAM, 16 BIT CORE, GENERAL PURPOSE DEVICE | Microchip Technology |
MCU 16-bit PIC24 PIC RISC 256KB Flash 2.5V/3.3V 64-Pin TQFP T/R | EBV Elektronik |
PIC24F Series 16 kB RAM 256 kB Flash 16-Bit Flash Microcontroller - TQFP-64 | Future Electronics |
16-bit, 16 MIPS, 256KB Flash, 16Kb RAM, 53 I/O, nanoWatt64 TQFP 10x10x1mm T/R | Microchip Technology Inc. PIC24FJ256GA106T-I/PT | RS Americas |
Where can I find additional details, specifications and documents for a PIC24FJ256GA106T-I/PT?
Additional datasheets, footprints and schematics for PIC24FJ256GA106T-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC24FJ256GA106T-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC24FJ256GA106T-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC24FJ256GA106T-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC24FJ256GA106T-I/PT fall under?
The PIC24FJ256GA106T-I/PT is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - PIC / DSPIC.
Can I view similar or alternative parts?
You can view similar parts to PIC24FJ256GA106T-I/PT when available in the 16 / 32 Bit Microcontrollers - MCU - PIC / DSPIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC24FJ256GA106T-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC24FJ256GA106T-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC24FJ256GA106T-I/PT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and EBV Elektronik have stock available or on a lead time for PIC24FJ256GA106T-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC24FJ256GA106T-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC24FJ256GA106T-I/PT?
You can fill out our help required form which you can use to request a quote for PIC24FJ256GA106T-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.