Status: | Active |
---|---|
Series: | PIC24F32KA304 |
RoHS: | Compliant |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
-
|
Buy Now | |
Future Electronics
from US$4.61
|
-
|
Buy Now | |
Avnet America
from US$4.99
|
-
|
Buy Now | |
Microchip Technology
from US$3.62
|
-
|
Buy Now | |
RS Americas
from US$6.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating voltage: |
---|
PIC24FV products support 2.0V-5.5V operation |
PIC24F products support 1.8V-3.6V operation |
Typical nanoWatt XLP specifications include: |
---|
nanoWatt XLP Technology ideal for battery applications |
20nA Deep Sleep mode |
25nA Sleep mode with RAM retention |
500nA Real Time Clock & Calendar operation in Sleep modes |
400nA Watch Dog Timer operation in Sleep modes |
512 Bytes of Data EEPROM |
Other Low Power Specifications include: |
---|
1uS wake-up from Sleep |
50nA I/O port leakage |
200uA at 1MHz Run mode |
Power Modes: Run, Doze, Idle, Sleep, Deep Sleep |
System Supervisors: Low Power BOR, WDT, INT0 and RTCC |
Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
CPU: |
---|
Up to 16 MIPS performance |
Single Cycle Instruction Execution |
16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider |
C Compiler Optimized Instruction Set System |
Peripherals: |
---|
12-bit Differential ADC, 16 channels, 100k samples per second, 16-deep result buffer |
Charge Time Measurement Unit (CTMU) enabling 16 channels of Capacitive Touch |
Two Analog rail-to-rail comparators Peripherals |
2 UART Modules with LIN and IrDA support, 4 Deep FIFO |
2 SPI Modules with 8 Deep FIFO |
2 I2Câ„¢ Modules with Master and Slave Modes |
Hardware RTCC, Real-Time Clock Calendar with Alarms |
CPU Type | 16-bit PIC MCU |
---|---|
CPU Speed (MHz) | 16 |
Program Memory Size (KB) | 32 |
Multiple Flash Panels | False |
Temp. Range Min.(C°) | -40 |
Temp. Range Max.(C°) | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Pin Count | 44 |
Low Power | Yes |
Number of Comparators | 3 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 100 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 3 |
Output Compare Channels | 3 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | No |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC24FV32KA304 Family Data Sheet |
Board Design Files |
---|
PIC24F32KA304 IBIS |
PIC24F CAD/CAE Schematic Symbols |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
PIC24FXXKAXXX Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44 | Newark Electronics |
PIC24F Series 32 kB Flash 2 kB RAM 32 MHz 16-Bit Microcontroller - TQFP-44 | Future Electronics |
MCU 16-bit PIC24 PIC RISC 32KB Flash 2.5V/3.3V 44-Pin TQFP Tray | Avnet America |
32KB Flash, 2KB RAM, 512B EEPROM, 16 MIPS, 12-bit ADC, CTMU, 3V XLP | Microchip Technology |
32KB Flash, 2KB RAM, 512B EEPROM, 16 MIPS, 12-bit ADC, CTMU, XLP | Microchip Technology Inc. PIC24F32KA304-E/PT | RS Americas |
MCU, 16BIT, PIC24, 32MHZ, TQFP-44 | Farnell |
Where can I find additional details, specifications and documents for a PIC24F32KA304-E/PT?
Additional datasheets, footprints and schematics for PIC24F32KA304-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC24F32KA304-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC24F32KA304-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC24F32KA304-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC24F32KA304-E/PT fall under?
The PIC24F32KA304-E/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC24F32KA304-E/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC24F32KA304-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC24F32KA304-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC24F32KA304-E/PT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for PIC24F32KA304-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC24F32KA304-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC24F32KA304-E/PT?
You can fill out our help required form which you can use to request a quote for PIC24F32KA304-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.