Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Performance RISC CPU: |
C Compiler optimized architecture/instruction set |
Data EEPROM to 1024 bytes |
Linear program memory addressing to 64 Kbytes |
Linear data memory addressing to 4 Kbytes |
Up to 16 MIPS operation |
16-bit wide instructions, 8-bit wide data path |
Priority levels for interrupts |
31-level, software accessible hardware stack |
8 x 8 Single-Cycle Hardware Multiplier Extreme Low-Power Management with nanoWatt XLPu2122: |
Sleep mode: 100 nA, typical |
Watchdog Timer: 500 nA, typical |
Timer1 Oscillator: 500 nA @ typical 32 kHz Flexible Oscillator Structure: |
Precision 16 MHz internal oscillator block: |
Factory calibrated to u00b1 1% |
Software selectable frequencies range of 31 kHz to 16 MHz |
64 MHz performance available using PLL u2013 no external components required |
Four Crystal modes up to 64 MHz |
Two external Clock modes up to 64 MHz |
4X Phase Lock Loop (PLL) |
Secondary oscillator using Timer1 @ 32 kHz |
Fail-Safe Clock Monitor: |
Allows for safe shutdown if peripheral clock stops |
Two-Speed Oscillator Start-up Special Microcontroller Features: |
Full 5.5V operation (PIC18F2XK22/4XK22) |
Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22) |
Self-reprogrammable under software control |
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) |
Programmable Brown-out Reset (BOR) |
Extended Watchdog Timer (WDT) with on-chip oscillator and software enable |
Programmable code protection |
In-Circuit Serial Programmingu2122 (ICSPu2122) via two pins |
In-Circuit Debug via two pins Analog Features: |
Analog-to-Digital Converter (ADC) module: |
10-bit resolution |
17 analog input channels (PIC18F/LF2XK22) |
28 analog input channels (PIC18F/LF4XK22) |
Auto acquisition capability |
Conversion available during Sleep |
Programmable High/Low Voltage Detection (PLVD) module |
Charge Time Measurement Unit (CTMU) for mTouchu2122 support: |
Up to 28 channels for button, sensor or slider input |
Analog comparator module with: |
Two rail-to-rail analog comparators |
Comparator inputs and outputs externally accessible and configurable |
Voltage reference module with: |
Programmable On-chip Voltage Reference (CVREF) module (% of VDD) |
Selectable on-chip fixed voltage reference Peripheral Features: |
24/35 I/O pins and 1 input-only pin: |
High current sink/source 25 mA/25 mA |
Individually programmable weak pull-ups |
Individually programmable interrupt-on-pin change |
Three external interrupt pins |
Up to seven Timer modules: |
Up to four 16-bit timers/counters with prescaler |
Up to three 8-bit timers/counters |
Dedicated, low-power Timer1 oscillator |
Up to two Capture/Compare/PWM (CCP) modules |
Up to three Enhanced Capture/Compare/PWM (ECCP) modules with: |
One, two or four PWM outputs |
Selectable polarity |
Programmable dead time |
Auto-shutdown and Auto-restart |
PWM output steering control |
Two Master Synchronous Serial Port (MSSP) modules with two modes of operation: |
3-wire SPI (supports all 4 SPI modes) |
I2Cu2122 Master and Slave modes (Slave mode with address masking) |
Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter modules (EUSART): |
Supports RS-232, RS-485 and LIN 2.0 |
Auto-Baud Detect |
Auto Wake-up on Start bit |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18FXXK22 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 64 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 768 |
Data EEPROM (bytes) | 256 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 25 |
Pin Count | 28 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 17 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 5 |
SR Latch | Yes |
CTMU | Yes |
Standard UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Capture/Compare/PWM (CCP) | 1 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
Input Capture | 2 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
MSSP | 2 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
16KB, Flash, 768Bytes-RAM,8-Bit nanoWatt XLP, QFN-28 6X6mm T/R | Microchip Technology Inc. PIC18LF24K22T-I/ML | RS Americas |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V 28-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC18LF24K22T-I/ML?
Additional datasheets, footprints and schematics for PIC18LF24K22T-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC18LF24K22T-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF24K22T-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF24K22T-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18LF24K22T-I/ML fall under?
The PIC18LF24K22T-I/ML is listed under PIC18F24K22.
Can I view similar or alternative parts?
You can view similar parts to PIC18LF24K22T-I/ML when available in the PIC18F24K22 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF24K22T-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF24K22T-I/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18LF24K22T-I/ML have stock available?
Authorised distributors including RS Americas, Avnet America and Avnet Silica have stock available or on a lead time for PIC18LF24K22T-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF24K22T-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18LF24K22T-I/ML?
You can fill out our help required form which you can use to request a quote for PIC18LF24K22T-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.