Status: | Active |
---|---|
Series: | PIC18F6722 |
RoHS: | Compliant |
Prices starting from US$9.49
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$12.61
|
No stock
|
Buy Now | |
Schukat Electronic
from US$11.95
|
1,322
in stock
|
Buy Now | |
Newark Electronics
from US$16.03
|
716
in stock
|
Buy Now | |
element14
from US$13.60
|
716
in stock
|
Buy Now | |
Farnell
from US$13.24
|
716
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
675
in stock
|
Buy Now | |
RS
from US$13.31
|
434
in stock
|
Buy Now | |
Distrelec
from US$14.90
|
311
in stock
|
Buy Now | |
Microchip Technology
from US$9.49
|
273
in stock
|
Buy Now | |
RS Americas
from US$12.86
|
158
in stock
|
Buy Now | |
Avnet America
from US$11.43
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
9,760
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2 x EUSART (LIN) |
2 x MSSP (Master I²C™ /SPI™) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC18F8722 Family Data Sheet |
Errata |
---|
PIC18F6627/6722/8627/8722 Rev. A1 Silicon Errata |
Timer1 Module Data Sheet Errata |
PIC18F6627/6722/8627/8722 Rev. B1 Silicon Errata |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F872X Family Flash MCU Programming Specification |
Supporting Collateral |
---|
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64Kx16 Flash 54I/O 40MHz TQFP64 | Schukat Electronic |
8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 128 Kb, 3.84 Kb, 64, Tqfp Rohs Compliant: Yes |Microchip PIC18F6722-I/PT | Newark Electronics |
MCU, 8BIT, PIC18, 40MHZ, TQFP-64 | element14 |
Micro 16b, 128 KB Flash, PIC18F6722-I/PT | RS |
Microchip Microcontroller PIC18 40MHz 128KB / 3.84KB TQFP 8bit | Distrelec |
64 PIN, 128 KB ENH FLASH, 3936 RAM, 40MHZ, NANOWATT, 1024 DATA EE | Microchip Technology |
8bit PIC Microcontroller,40MHz,128kb,1024 B Flash,64-Pin TQFP | Microchip Technology Inc. PIC18F6722-I/PT | RS Americas |
MCU 8-Bit PIC18 PIC RISC 128KB Flash 5V 64-Pin TQFP Tray | Avnet America |
PIC18F Series 128 kB Flash 3936 B RAM SMT 8-Bit Microcontroller - TQFP-64 | Future Electronics |
Where can I find additional details, specifications and documents for a PIC18F6722-I/PT?
Additional datasheets, footprints and schematics for PIC18F6722-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F6722-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F6722-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F6722-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F6722-I/PT fall under?
The PIC18F6722-I/PT is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F6722-I/PT when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F6722-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F6722-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F6722-I/PT have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PIC18F6722-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F6722-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F6722-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F6722-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.