| Status: | Unknown |
|---|---|
| Series: | PIC18 Family PIC18F45xx Series Microcontrollers |
| RoHS: | Unknown |
Prices starting from US$8.34
| Distributor | Stock | ||
|---|---|---|---|
|
Microchip Technology
from US$8.34
|
6,299
in stock
|
Buy Now |
|
Future Electronics
from US$8.36
|
1,250
in stock
|
Buy Now |
|
Conrad
from US$16.63
|
466
in stock
|
Buy Now |
|
Schukat Electronic
from US$10.56
|
466
in stock
|
Buy Now |
|
RS
from US$9.15
|
159
in stock
|
Buy Now |
|
Newark Electronics
from US$9.19
|
68
in stock
|
Buy Now |
|
TME
from US$10.50
|
34
in stock
|
Buy Now |
|
Avnet America
from US$9.19
|
14
in stock
|
Buy Now |
|
RS Americas
from US$9.92
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | PIC18 Family PIC18F45xx Series Microcontrollers |
|---|---|
| CPU Speed | 40MHz |
| Program Memory Size | 32KB |
| RAM Memory Size | 1.5KB |
| No. of Pins | 44Pins |
| MCU Case Style | LCC |
| No. of I/O's | 34I/O's |
| Embedded Interface Type | AUSART I2C PSP SPI |
| Supply Voltage Min | 4.2V |
| Supply Voltage Max | 5.5V |
| MCU Family | PIC18 |
| MCU Series | PIC18F45xx |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Controller Family/Series | PIC18Fxx2 |
| Device Marking | PIC18F452-I/L |
| EEPROM Memory Size | 256Byte |
| Flash Memory Size | 32KB |
| IC Generic Number | 18F452 |
| IC Temperature Range | Industrial |
| Logic Function Number | 18F452 |
| MPU Core Size | 8bit |
| Memory Type | Flash |
| Microprocessor/Controller Features | 2 PWM Watchdog In-System Programming 2 CCP |
| No. of ADC Inputs | 8 |
| No. of Bits | 8bit |
| No. of MIPS | 10 |
| No. of PWM Channels | 2 |
| No. of Timers | 4 |
| Number of bits in ADC | 10 |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| MCU CMOS 44 LD 40MHZ 16K FLASH | Microchip Technology |
| PIC18F Series 32 kB Flash 1.5 KB RAM 40 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
| Microchip Technology PIC18F452-I/L Embedded-Mikrocontroller PLCC-44 (16.59x16.59) 8-Bit 40 MHz Anzahl I/O 34 | Conrad |
| 16Kx16 Flash 34I/O 40MHz PLCC44 | Schukat Electronic |
| Microcontroller,PIC18F452-I/L 40MHz | RS |
| 8 Bit Microcontroller, Flash, Pic18Fxx2, 40 Mhz, 32 Kb, 1.5 Kb, 44, Lcc Rohs Compliant: Yes |Microchip PIC18F452-I/L | Newark Electronics |
| IC: PIC microcontroller | TME |
| 8 Bit MCU, Flash, PIC18 Family PIC18F45x Series Microcontrollers, PIC18, 40 MHz, 32 KB, 44 Pins | Avnet America |
| MICROCHIP 8BIT PIC MICROCONTROLLER 40MHZ 32 KB FLASH 44-PIN PLCC | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F452-I/L?
Additional datasheets, footprints and schematics for PIC18F452-I/L are listed on our Part Details page. You can also find images and similar parts to PIC18F452-I/L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F452-I/L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F452-I/L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F452-I/L fall under?
The PIC18F452-I/L is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F452-I/L when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F452-I/L you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F452-I/L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F452-I/L have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Conrad, Schukat Electronic and RS have stock available or on a lead time for PIC18F452-I/L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F452-I/L often in real-time on the comparison pages.
What if I can't find stock of PIC18F452-I/L?
You can fill out our help required form which you can use to request a quote for PIC18F452-I/L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.