Status: | Active |
---|---|
Series: | PIC18F2523 |
RoHS: | Compliant |
Prices starting from US$3.25
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$7.67
|
543
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$7.08
|
2,678
in stock
|
Buy Now |
![]() |
element14
from US$7.89
|
2,678
in stock
|
Buy Now |
![]() |
Farnell
from US$7.73
|
2,678
in stock
|
Buy Now |
![]() |
Microchip Technology
from US$5.20
|
1,900
in stock
|
Buy Now |
![]() |
TME
from US$8.35
|
1
in stock
|
Buy Now |
![]() |
Future Electronics
from US$7.08
|
-
|
Buy Now |
![]() |
Avnet America
from US$7.55
|
-
|
Buy Now |
![]() |
Ozdisan
from US$3.25
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
to 10 MIPS performance |
C compiler optimized RISC architecture |
8 x 8 Single Cycle Hardware Multiply |
Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Wide operating Voltage range; 2.0V to 5.5V |
Run, Idle and Sleep modes |
Idle mode currents down to 5.8uA typical |
Sleep mode currents down to 0.1uA typical |
12-bit ADC, 13 channels, 50K samples per second |
Programmable Low Voltage Detection Module |
Programmable Brown-out Reset module |
Two Analog comparators with input multiplexing |
Master Synchronous Serial Port supports SPI ™ and I2C™ Master and Slave Mode |
EUSART module including LIN bus support |
Four Timer Modules |
Up to 2 PWM outputs |
Up to 2 Capture / Compare |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
PIC18F2423/2523/4423/4523 Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
PIC18F2423/2523/4423/4523 Flash MCU Programming Specification |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 32 Kb, 1.5 Kb, 28, Dip Rohs Compliant: Yes |Microchip PIC18F2523-I/SP | Newark Electronics |
MCU, 8BIT, 40MHZ, SPDIP-28 | element14 |
28 PIN, 160K Low Power Flash PIC w 32/16K Bytes and 12-bit ADC | Microchip Technology |
Micro 16b, 32KB Flash, PIC18F2523-I/SP | RS |
IC: PIC microcontroller | TME |
PIC18F Series 32 KB Flash 1.5 kB RAM 40 MHz 8-Bit Microcontroller - SDIP-28 | Future Electronics |
MCU 8-Bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC18F2523-I/SP?
Additional datasheets, footprints and schematics for PIC18F2523-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC18F2523-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F2523-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F2523-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F2523-I/SP fall under?
The PIC18F2523-I/SP is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F2523-I/SP when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F2523-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F2523-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F2523-I/SP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for PIC18F2523-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F2523-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC18F2523-I/SP?
You can fill out our help required form which you can use to request a quote for PIC18F2523-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.