PIC18F24K22T-I/SO Part Information

Details for PIC18F24K22T-I/SO by Microchip Technology

PIC18F24K22

Featured Distributor

Future Electronics
Future Electronics

PIC18F24K22TISO

Buy Now
Pricing
BreakPrice
16001.5300
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: Microchip

Part Downloads

Featured content from Farnell

Part Features

  • High Performance RISC CPU:
  • C Compiler optimized architecture/instruction set
  • Data EEPROM to 1024 bytes
  • Linear program memory addressing to 64 Kbytes
  • Linear data memory addressing to 4 Kbytes
  • Up to 16 MIPS operation
  • 16-bit wide instructions, 8-bit wide data path
  • Priority levels for interrupts
  • 31-level, software accessible hardware stack
  • 8 x 8 Single-Cycle Hardware Multiplier Extreme Low-Power Management with nanoWatt XLPu2122:
  • Sleep mode: 100 nA, typical
  • Watchdog Timer: 500 nA, typical
  • Timer1 Oscillator: 500 nA @ typical 32 kHz Flexible Oscillator Structure:
  • Precision 16 MHz internal oscillator block:
  • Factory calibrated to u00b1 1%
  • Software selectable frequencies range of 31 kHz to 16 MHz
  • 64 MHz performance available using PLL u2013 no external components required
  • Four Crystal modes up to 64 MHz
  • Two external Clock modes up to 64 MHz
  • 4X Phase Lock Loop (PLL)
  • Secondary oscillator using Timer1 @ 32 kHz
  • Fail-Safe Clock Monitor:
  • Allows for safe shutdown if peripheral clock stops
  • Two-Speed Oscillator Start-up Special Microcontroller Features:
  • Full 5.5V operation (PIC18F2XK22/4XK22)
  • Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22)
  • Self-reprogrammable under software control
  • Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
  • Programmable Brown-out Reset (BOR)
  • Extended Watchdog Timer (WDT) with on-chip oscillator and software enable
  • Programmable code protection
  • In-Circuit Serial Programmingu2122 (ICSPu2122) via two pins
  • In-Circuit Debug via two pins Analog Features:
  • Analog-to-Digital Converter (ADC) module:
  • 10-bit resolution
  • 17 analog input channels (PIC18F/LF2XK22)
  • 28 analog input channels (PIC18F/LF4XK22)
  • Auto acquisition capability
  • Conversion available during Sleep
  • Programmable High/Low Voltage Detection (PLVD) module
  • Charge Time Measurement Unit (CTMU) for mTouchu2122 support:
  • Up to 28 channels for button, sensor or slider input
  • Analog comparator module with:
  • Two rail-to-rail analog comparators
  • Comparator inputs and outputs externally accessible and configurable
  • Voltage reference module with:
  • Programmable On-chip Voltage Reference (CVREF) module (% of VDD)
  • Selectable on-chip fixed voltage reference Peripheral Features:
  • 24/35 I/O pins and 1 input-only pin:
  • High current sink/source 25 mA/25 mA
  • Individually programmable weak pull-ups
  • Individually programmable interrupt-on-pin change
  • Three external interrupt pins
  • Up to seven Timer modules:
  • Up to four 16-bit timers/counters with prescaler
  • Up to three 8-bit timers/counters
  • Dedicated, low-power Timer1 oscillator
  • Up to two Capture/Compare/PWM (CCP) modules
  • Up to three Enhanced Capture/Compare/PWM (ECCP) modules with:
  • One, two or four PWM outputs
  • Selectable polarity
  • Programmable dead time
  • Auto-shutdown and Auto-restart
  • PWM output steering control
  • Two Master Synchronous Serial Port (MSSP) modules with two modes of operation:
  • 3-wire SPI (supports all 4 SPI modes)
  • I2Cu2122 Master and Slave modes (Slave mode with address masking)
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter modules (EUSART):
  • Supports RS-232, RS-485 and LIN 2.0
  • Auto-Baud Detect
  • Auto Wake-up on Start bit

Part Specifications

Family High Perf. 8-Bit
Part Family PIC18FXXK22
Part Prefix PIC18F
Architecture 8
Core 8-bit PIC MCU
MaxSpeed (MHz) 64
CPU Type 8-bit PIC MCU
CPU Speed (MIPS/DMIPS) 16
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 16
Program Memory Size (KWords) 8
Secure Bootloader (CodeGuard™ Security) None
RAM (KB) 768
Data EEPROM (bytes) 256
Emulated EEPROM in Flash True
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 1.8
Operation Voltage Max.(V) 5.5
Max I/O Pins 25
Pin Count 28
Brown Out Reset (BOR) Programmable BOR
Low Voltage Detection (LVD) Programmable LVD
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator 16 MHz, 32 kHz
Low Power Yes
XLP Yes
Number of Comparators 2
Number of ADCs 1
ADC Channels 17
Max ADC Sampling Rate (ksps) 100
Max ADC Resolution (bits) 10
Max ADC Sample/Hold (S/H) 1
Number of DACs 1
DAC outputs 1
Max DAC Resolution (bits) 5
SR Latch Yes
CTMU Yes
Standard UART 2
SPI™ 2
I2C 2
Max 8 Bit Digital Timers 1
Max 16 Bit Digital Timers 3
Watch Dog Timers (WDT) Yes
Timers 4
Capture/Compare/PWM (CCP) 1
Enhanced Capture/Compare/PWM (ECCP) 1
Input Capture 2
Output Compare Channels 2
USB Interface None
Type of CAN module None
LIN Yes
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
JTAG None
Debug Interface ICSP
MSSP 2
InstructionWord 16
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 16KB, FLASH, 768BYTES-RAM,8-BIT FAMILY 28 SOIC .300IN T/R ROHS COMPLIANT: YES | Newark Electronics
  • MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin SOIC W T/R | Avnet America
  • 16KB Flash 768bytes-RAM 8-bit Family nanoWatt XLP | Microchip Technology Inc
  • 16KB, Flash, 768Bytes-RAM,8-Bit nanoWatt XLP, SOIC-8 .300IN T/R | Allied Electronics & Automation
  • MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin SOIC W T/R | Avnet Europe
  • PIC18F Series 16 KB Flash 768 B RAM 64 MHz 8-Bit Microcontroller - SOIC-28 | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PIC18F24K22T-I/SO?

Additional datasheets, footprints and schematics for PIC18F24K22T-I/SO are listed in our Part Details tab. You can also find the PIC18F24K22T-I/SO image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PIC18F24K22T-I/SO in the Pricing & Inventory tab next to part details. You can view PIC18F24K22T-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PIC18F24K22T-I/SO fall under?

The PIC18F24K22T-I/SO is listed under PIC18F24K22.

Can I view similar or alternative parts?

You can view similar parts to PIC18F24K22T-I/SO when available in the PIC18F24K22 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F24K22T-I/SO you can contact the distributor directly for product support, shipping queries etc.

Is the PIC18F24K22T-I/SO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PIC18F24K22T-I/SO have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology Inc, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for PIC18F24K22T-I/SO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PIC18F24K22T-I/SO often in real-time on the comparison pages.

What if I can't find stock of PIC18F24K22T-I/SO?

You can fill out our help required form which you can use to request a quote for PIC18F24K22T-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for PIC18F24K22T-I/SO

Loading...
Loading Results for PIC18F24K22T-I/SO