PIC18F24K22T-I/ML More Semiconductors - ICs by Microchip Technology

Status: Active
Series: PIC18F24K22
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for Farnell
Farnell
from US$2.41
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.11
3,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.50
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.03
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

C Compiler optimized architecture/instruction set
Data EEPROM to 1024 bytes
Linear program memory addressing to 64 Kbytes
Linear data memory addressing to 4 Kbytes
Up to 16 MIPS operation
16-bit wide instructions, 8-bit wide data path
Priority levels for interrupts
31-level, software accessible hardware stack
8 x 8 Single-Cycle Hardware Multiplier
Sleep mode: 100 nA, typical
Watchdog Timer: 500 nA, typical
Timer1 Oscillator: 500 nA @ typical 32 kHz
Factory calibrated to ± 1%
Software selectable frequencies range of 31 kHz to 16 MHz
64 MHz performance available using PLL – no external components required
Four Crystal modes up to 64 MHz
Two external Clock modes up to 64 MHz
4X Phase Lock Loop (PLL)
Secondary oscillator using Timer1 @ 32 kHz
Allows for safe shutdown if peripheral clock stops
Two-Speed Oscillator Start-up
Full 5.5V operation (PIC18F2XK22/4XK22)
Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22)
Self-reprogrammable under software control
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
Programmable Brown-out Reset (BOR)
Extended Watchdog Timer (WDT) with on-chip oscillator and software enable
Programmable code protection
In-Circuit Serial Programmingâ„¢ (ICSPâ„¢) via two pins
In-Circuit Debug via two pins
10-bit resolution
17 analog input channels (PIC18F/LF2XK22)
28 analog input channels (PIC18F/LF4XK22)
Auto acquisition capability
Conversion available during Sleep
Programmable High/Low Voltage Detection (PLVD) module
Up to 28 channels for button, sensor or slider input
Two rail-to-rail analog comparators
Comparator inputs and outputs externally accessible and configurable
Programmable On-chip Voltage Reference (CVREF) module (% of VDD)
Selectable on-chip fixed voltage reference
High current sink/source 25 mA/25 mA
Individually programmable weak pull-ups
Individually programmable interrupt-on-pin change
Three external interrupt pins
Up to four 16-bit timers/counters with prescaler
Up to three 8-bit timers/counters
Dedicated, low-power Timer1 oscillator
Up to two Capture/Compare/PWM (CCP) modules
Up to three Enhanced Capture/Compare/PWM
One, two or four PWM outputs
Selectable polarity
Programmable dead time
Auto-shutdown and Auto-restart
PWM output steering control
3-wire SPI (supports all 4 SPI modes)
I2Câ„¢ Master and Slave modes (Slave mode with address masking)
Supports RS-232, RS-485 and LIN 2.0
Auto-Baud Detect
Auto Wake-up on Start bit

Specifications

Program Memory Type Flash
Program Memory Size (KB) 16
CPU Speed (MIPS/DMIPS) 16
Data EEPROM (bytes) 256
Capture/Compare/PWM (CCP) 1
Max 8 Bit Digital Timers 1
Number of ADCs 1
ADC Channels 17
Max ADC Resolution (bits) 10
Number of Comparators 2
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 28
Low Power Yes
Pins | Packaging 28 | QFN
Temp Range -40C to +85C
Packing Media Tape and reel (1600)

Resources









Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1016
Shipping Weight (kg) 0.3325
Lead Count 28
Package Type QFN
Package Width or Size 6x6x0.9mm
Soldering Composition Matte Tin

Alternative Descriptions

16KB, Flash, 768-bytes-RAM,8-bit Family,nanoWatt XLP | Microchip Technology
Mcu, 8Bit, 64Mhz, Qfn-Ep-28 | Newark Electronics
PIC18F Series 16 KB Flash 768 B RAM 64 MHz 8-Bit Microcontroller - QFN-28 | Future Electronics
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin QFN EP T/R | Avnet America
16KB, Flash, 768Bytes-RAM,8-Bit nanoWatt XLP, QFN-28 6X6mm T/R | Microchip Technology Inc. PIC18F24K22T-I/ML | RS Americas
MCU, 8BIT, 64MHZ, QFN-EP-28 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PIC18F24K22T-I/ML?

Additional datasheets, footprints and schematics for PIC18F24K22T-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC18F24K22T-I/ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PIC18F24K22T-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F24K22T-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PIC18F24K22T-I/ML fall under?

The PIC18F24K22T-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to PIC18F24K22T-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F24K22T-I/ML you can contact the distributor directly for product support, shipping queries etc.

Is the PIC18F24K22T-I/ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for PIC18F24K22T-I/ML have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC18F24K22T-I/ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PIC18F24K22T-I/ML often in real-time on the comparison pages.

What if I can't find stock of PIC18F24K22T-I/ML?

You can fill out our help required form which you can use to request a quote for PIC18F24K22T-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay