Status: | Active |
---|---|
Series: | PIC16F882 |
RoHS: | Compliant |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
4,537
in stock
|
Buy Now | |
element14
from US$2.24
|
4,537
in stock
|
Buy Now | |
Farnell
from US$2.21
|
4,537
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
2,178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
182
in stock
|
Buy Now | |
Microchip Technology
from US$1.87
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
RS Americas
from US$2.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Special Microcontroller Features: • Precision Internal Oscillator: - Factory calibrated to ±1% - Software selectable frequency range of 8 MHz to 32 kHz - Software tunable - Two-Speed Start-Up mode - Fail-safe clock monitoring for critical applications - Clock mode switching during operation for low-power operation • Power-Saving Sleep mode • Power-on Reset (POR) • Selectable Brown-out Reset (BOR) voltage • Extended Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation • In-Circuit Serial Programming™ (ICSP™) via two pins • In-Circuit Debug (ICD) via two pins • High-endurance Flash/EEPROM cell: - 100,000 erase/write cycle enhanced Flash program memory, typical - 1,000,000 erase/write cycle data EEPROM memory, typical - Data EEPROM retention > 40 years • Self-reprogrammable under software control • Programmable code protection •Peripheral Features: Device Features: - 1 input only pin - 25 I/O - High sink/source current 25 mA - Interrupt-on-pin change option • Timers: - TMR0: 8-bit timer/counter with 8-bit prescaler - TMR1 enhanced: 16-bit timer/counter with prescaler, External Gate Input mode and dedicated low-power 32 kHz oscillator - TMR2: 8-bit timer/counter with 8-bit period register, prescaler and postscaler • Capture/Compare/PWM (CCP) module • Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering • Master Synchronous Serial Port (MSSP) module SPI™ mode, I2C™ mode with address mask capability • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module: - Supports RS-485, RS-232 and LIN compatibility - Auto-Baud Detect - Auto-wake-up on Start bit • Ultra Low-Power Wake-up (ULPWU) Analog Features: • 10-bit 11 channel Analog-to-Digital (A/D) Converter • 2 Analog Comparator modules with: - Programmable on-chip Voltage Reference (CVREF) module (% of VDD) - Fixed 0.6 Vref - Comparator inputs and outputs externally accessible - SR Latch mode |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
PIC16F882/883/884/886/887 Data Sheet |
Errata |
---|
PIC16F882/883/884/886/887 Family Silicon Errata and Data Sheet Clarification |
Timer1 Module Data Sheet Errata |
Application Notes |
---|
AN1072 - Measuring VDD Using the 0.6V Reference |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC16F88X Memory Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 28, Dip Rohs Compliant: Yes |Microchip PIC16F882-I/SP | Newark Electronics |
MCU, 8BIT, PIC16, 20MHZ, DIP-28 | element14 |
Microchip CMOS Flash Based Microcontroller PIC16 20MHz 3.5KB / 128B SPDIP 8bit | Distrelec |
Micro 16b, 3.5KB Enh Flash, PIC16F882-I/ | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
28 PIN, 3.5KB ENH FLASH, 128 RAM, 25 I/O, PB FREE | Microchip Technology |
PIC16F Series 3.5 kB Flash 128 B RAM 20 MHz 8-Bit Microcontroller - SDIP-28 | Future Electronics |
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube | Avnet America |
28-Pin, 3.5KB ENH Flash, 128 RAM, 25 I/O, PB Free | Microchip Technology Inc. PIC16F882-I/SP | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F882-I/SP?
Additional datasheets, footprints and schematics for PIC16F882-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC16F882-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F882-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F882-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F882-I/SP fall under?
The PIC16F882-I/SP is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F882-I/SP when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F882-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F882-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F882-I/SP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for PIC16F882-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F882-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC16F882-I/SP?
You can fill out our help required form which you can use to request a quote for PIC16F882-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.