PIC16F882-I/ML Part Information
Details for PIC16F882-I/ML by Microchip Technology
Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.1900 |
25 | 2.0800 |
100 | 2.0700 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | PIC16 Family PIC16F8XX Series Microcontrollers |
CPU Speed | 20MHz |
Program Memory Size | 3.5KB, 3.5KB |
RAM Memory Size | 128Byte |
No. of Pins | 28Pins |
MCU Case Style | QFN |
No. of I/O's | 25I/O's |
Embedded Interface Type | I2C SPI USART |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
MCU Family | PIC16 |
MCU Series | PIC16F8xx |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | PIC16F |
EEPROM Memory Size | 128Byte |
MPU Core Size | 8bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator PWM Timer |
Alternative Part Descriptions
- MCU, 8BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PIC16F882-I/ML?
Additional datasheets, footprints and schematics for PIC16F882-I/ML are listed in our Part Details tab. You can also find the PIC16F882-I/ML image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F882-I/ML in the Pricing & Inventory tab next to part details. You can view PIC16F882-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F882-I/ML fall under?
The PIC16F882-I/ML is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F882-I/ML when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F882-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F882-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PIC16F882-I/ML have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PIC16F882-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F882-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16F882-I/ML?
You can fill out our help required form which you can use to request a quote for PIC16F882-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.