Status: | Unknown |
---|---|
Series: | PIC16 Family PIC16F8XX Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$9.01
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$11.11 |
181
|
Buy Now | |
Microchip Technology | US$9.01 |
618
|
Buy Now | |
Chip One Stop | US$9.84 |
453
|
Buy Now | |
Newark Electronics | US$10.99 |
305
|
Buy Now | |
element14 | US$11.19 |
305
|
Buy Now | |
Farnell | US$11.39 |
305
|
Buy Now | |
Future Electronics | US$10.55 |
7
|
Buy Now | |
Avnet America | US$9.90 |
-
|
Buy Now | |
RS Americas | US$10.79 |
-
|
Buy Now |
Product Range | PIC16 Family PIC16F8XX Series Microcontrollers |
---|---|
CPU Speed | 20MHz |
Program Memory Size | 14KB |
RAM Memory Size | 368Byte |
No. of Pins | 44Pins |
MCU Case Style | QFP |
No. of I/O's | 33I/O's |
Embedded Interface Type | I2C PSP SPI USART |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
MCU Family | PIC16 |
MCU Series | PIC16F8xx |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | PIC16F |
EEPROM Memory Size | 256Byte |
Flash Memory Size | 14KB |
IC Generic Number | 16F877 |
IC Temperature Range | Industrial |
Logic Function Number | 16F877 |
MPU Core Size | 8bit |
Memory Type | Flash |
Microprocessor/Controller Features | 2 PWM Brown- Out Detection Watchdog In-System Programming |
No. of ADC Inputs | 8 |
No. of Bits | 8bit |
No. of PWM Channels | 2 |
No. of Timers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External |
Peripherals | ADC PWM Timer |
MCU CMOS 44 LD 20MHZ 8K FLASH | Microchip Technology |
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 44, Qfp Rohs Compliant: Yes |Microchip PIC16F877-20I/PQ | Newark Electronics |
MCU, 8BIT, PIC16, 20MHZ, QFP-44 | element14 |
Microchip, MCU08, PIC16F877-20I/PQ | RS |
PIC16F Series 14 kB Flash 368 B RAM 20 MHz 8-Bit Microcontroller- MQFP-44 | Future Electronics |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 5V 44-Pin MQFP Tray | Avnet America |
PIC16F877-20I/PQ,8bit PIC16F Microcontroller,20MHz,14kb Flash,44-Pin MQFP | Microchip Technology Inc. PIC16F877-20I/PQ | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F877-20I/PQ?
Additional datasheets, footprints and schematics for PIC16F877-20I/PQ are listed on our Part Details page. You can also find images and similar parts to PIC16F877-20I/PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F877-20I/PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F877-20I/PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F877-20I/PQ fall under?
The PIC16F877-20I/PQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F877-20I/PQ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F877-20I/PQ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F877-20I/PQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16F877-20I/PQ have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PIC16F877-20I/PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F877-20I/PQ often in real-time on the comparison pages.
What if I can't find stock of PIC16F877-20I/PQ?
You can fill out our help required form which you can use to request a quote for PIC16F877-20I/PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.