Status: | Unknown |
---|---|
Series: | PIC16 Family PIC16F8XX Series Microcontrollers |
RoHS: | Unknown |
Product Range | PIC16 Family PIC16F8XX Series Microcontrollers |
---|---|
CPU Speed | 20MHz |
Program Memory Size | 14.3KB |
RAM Memory Size | 368Byte |
No. of Pins | 28Pins |
MCU Case Style | QFN |
No. of I/O's | 22I/O's |
Embedded Interface Type | I2C SPI USART |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
MCU Family | PIC16 |
MCU Series | PIC16F8xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | PIC16F8xxx |
Mcu, 8Bit, Pic16, 20Mhz, Qfn-28 | Newark Electronics |
MCU, 8BIT, PIC16, 20MHZ, QFN-28 | Farnell |
MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 28-Pin QFN EP T/R | Avnet America |
28 Pin, 14KB Enh Flash, 368 RAM, 22 I/O | Microchip Technology |
7 KB Flash, 368 RAM, 22 I/O28 QFN 6x6x0.9mm T/R | Microchip Technology Inc. PIC16F876AT-E/ML | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F876AT-E/ML?
Additional datasheets, footprints and schematics for PIC16F876AT-E/ML are listed on our Part Details page. You can also find images and similar parts to PIC16F876AT-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F876AT-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F876AT-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F876AT-E/ML fall under?
The PIC16F876AT-E/ML is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F876AT-E/ML when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F876AT-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F876AT-E/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16F876AT-E/ML have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for PIC16F876AT-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F876AT-E/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16F876AT-E/ML?
You can fill out our help required form which you can use to request a quote for PIC16F876AT-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.