Status: | Active |
---|---|
Series: | PIC16F73 |
RoHS: | Compliant |
Prices starting from US$3.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.66 |
3
|
Buy Now | |
Future Electronics | US$4.52 |
2,767
|
Buy Now | |
Newark Electronics | US$5.64 |
2,651
|
Buy Now | |
element14 | US$4.81 |
2,550
|
Buy Now | |
Farnell | US$4.84 |
2,550
|
Buy Now | |
Schukat Electronic | US$5.59 |
228
|
Buy Now | |
Transfer Multisort Elektronik | US$5.11 |
74
|
Buy Now | |
Micros | US$5.25 |
48
|
Buy Now | |
Avnet America | US$4.24 |
12
|
Buy Now | |
Avnet Silica | - |
6,021
|
Buy Now | |
Microchip Technology | US$3.85 |
-
|
Buy Now | |
RS Americas | US$7,692.50 |
-
|
Buy Now |
2 PWM 10-bit 25mA sink/source per I/O 2 Capture/Compare Parallel Slave Port |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 5 |
Max ADC Resolution (bits) | 8 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
PIC16F73/4/6/7 Datasheet |
Errata |
---|
SSP Module Silicon Errata Sheet |
PIC16F73/74/76/77 (Rev. C0 Silicon) Data Sheet Errata |
PIC16F73/74/76/77 Rev. B1 Silicon Errata |
Timer1 Module Data Sheet Errata |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
START NOW with Small Flash PIC® Microcontrollers |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Code Examples |
---|
Assembly Code Templates (Object - Linker Required) |
Assembly Code Templates (Absolute - no linker rqd.) |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
SQTP Specification for PIC16/17 MCUs |
PIC16F7X FLASH Memory Programming Specification |
Reference Manuals |
---|
Cover Page and TOC - PICmicro Mid-Range MCU Family |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
PIC16F Series 7 kB Flash 192 B RAM 20 MHz 8-Bit Microcontroller - SOIC-28 | Future Electronics |
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 192 Byte, 28, Soic Rohs Compliant: Yes |Microchip PIC16F73-I/SO | Newark Electronics |
MCU, 8BIT, PIC16, 20MHZ, SOIC-28 | element14 |
4Kx14 Flash 22I/O 20MHz SO28 | Schukat Electronic |
IC: PIC microcontroller | Transfer Multisort Elektronik |
8-bit MCU | Micros |
MCU 8-bit PIC16 PIC RISC 7KB Flash 5V 28-Pin SOIC W Tube | Avnet America |
Microcontroller,PIC16F73-I/SO 20MHz | RS |
MCU CMOS 28 LD 20MHZ 4K FLASH | Microchip Technology |
8bit PIC Microcontroller 20MHz 4Kx14 words Flash 28-Pin SOIC | Microchip Technology Inc. PIC16F73-I/SO | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F73-I/SO?
Additional datasheets, footprints and schematics for PIC16F73-I/SO are listed on our Part Details page. You can also find images and similar parts to PIC16F73-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F73-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F73-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F73-I/SO fall under?
The PIC16F73-I/SO is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F73-I/SO when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F73-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F73-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F73-I/SO have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for PIC16F73-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F73-I/SO often in real-time on the comparison pages.
What if I can't find stock of PIC16F73-I/SO?
You can fill out our help required form which you can use to request a quote for PIC16F73-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.