Status: | Unknown |
---|---|
Series: | PIC16 Family PIC16C7x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.72
|
493
in stock
|
Buy Now | |
Microchip Technology
from US$2.68
|
1,332
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
493
in stock
|
Buy Now | |
element14
from US$3.91
|
493
in stock
|
Buy Now | |
Schukat Electronic
from US$4.70
|
99
in stock
|
Buy Now | |
Future Electronics
from US$3.15
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
RS Americas
from US$6.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | PIC16 Family PIC16C7x Series Microcontrollers |
---|---|
CPU Speed | 4MHz |
Program Memory Size | 896Byte, 896Byte |
RAM Memory Size | 36Byte |
No. of Pins | 18Pins |
MCU Case Style | DIP |
No. of I/O's | 13I/O's |
Embedded Interface Type | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
MCU Family | PIC16 |
MCU Series | PIC16C7x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | PIC16C |
EEPROM Memory Size | 512Byte |
IC Generic Number | 16C710 |
IC Temperature Range | Commercial |
Logic Function Number | 16C710 |
MPU Core Size | 8bit |
Memory Type | EPROM |
Microprocessor/Controller Features | In-system Programming Brown-out Protection Watchdog |
No. of ADC Inputs | 4 |
No. of Bits | 8bit |
No. of Timers | 2 |
OTP Memory Size | 7KB |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Oscillator Type | External |
Peripherals | ADC Timer |
Supply Voltage Range | 2.5V to 6V |
MCU 18LD WITH A/D 4 MHZ | Microchip Technology |
8 Bit Microcontroller, One Time Programmable, Pic16C, 4 Mhz, 896 Byte, 36 Byte, 18, Dip Rohs Compliant: Yes |Microchip PIC16C710-04/P | Newark Electronics |
MCU, 8BIT, PIC16, 4MHZ, DIP-18 | element14 |
512x14 OTP 13I/O 4MHz DIP18 | Schukat Electronic |
PIC16C Series 896 B Flash 36 B RAM Through Hole 8-Bit Microcontroller - PDIP-18 | Future Electronics |
MCU 8-Bit PIC16 PIC RISC 896Byte EPROM 5V 18-Pin PDIP Tube | Avnet America |
18-Pin, 0.875 KB OTP, 36 RAM, 13 I/O, PDIP | Microchip Technology Inc. PIC16C710-04/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC16C710-04/P?
Additional datasheets, footprints and schematics for PIC16C710-04/P are listed on our Part Details page. You can also find images and similar parts to PIC16C710-04/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16C710-04/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16C710-04/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16C710-04/P fall under?
The PIC16C710-04/P is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16C710-04/P when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16C710-04/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16C710-04/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16C710-04/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for PIC16C710-04/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16C710-04/P often in real-time on the comparison pages.
What if I can't find stock of PIC16C710-04/P?
You can fill out our help required form which you can use to request a quote for PIC16C710-04/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.