PIC16C505T-04/SL PIC16C505 by Microchip Technology

MCU CMOS 14LD 1K EPRM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into a 14-pin package. Easily adapted for applications ranging from personal care appliances and security systems to low power remote transmitters/receivers.

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Farnell
Farnell
from US$2.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.89
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.93
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.42
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

12 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset.

Specifications

Family Baseline 8-Bit
Part Family PIC12C5xx
Part Prefix PIC16C
Architecture 8
Core 8-bit PIC MCU
MaxSpeed (MHz) 20
CPU Type 8-bit PIC MCU
CPU Speed (MIPS/DMIPS) 5
Program Memory Type OTP
Program Memory Size (KB) 1.5
Program Memory Size (KWords) 1
Secure Bootloader (CodeGuardâ„¢ Security) None
RAM (KB) 72
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 2.5
Operation Voltage Max.(V) 5.5
Max I/O Pins 12
Pin Count 14
Brown Out Reset (BOR) None
Low Voltage Detection (LVD) None
Internal Oscillator 4 MHz
Max ADC Sample/Hold (S/H) 1
Max 8 Bit Digital Timers 1
Watch Dog Timers (WDT) Yes
Timers 1
Output Compare Channels 2
USB Interface None
Type of CAN module None
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
JTAG None
Debug Interface ICSP
InstructionWord 12
Temperature Range 0C to +70C

Alternative Descriptions

Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant: Yes |Microchip PIC16C505T-04/SL | Newark Electronics
Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC | Future Electronics
MCU 8-bit PIC16 PIC RISC 1.5KB EPROM 3.3V/5V 14-Pin SOIC N T/R | Avnet America
1.5 KB OTP, 72 RAM, 12 I/O14 SOIC .150in T/R | Microchip Technology Inc. PIC16C505T-04/SL | RS Americas
MICROCONTROLLERS (MCU) - 8 BIT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PIC16C505T-04/SL?

Additional datasheets, footprints and schematics for PIC16C505T-04/SL are listed on our Part Details page. You can also find images and similar parts to PIC16C505T-04/SL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PIC16C505T-04/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16C505T-04/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PIC16C505T-04/SL fall under?

The PIC16C505T-04/SL is listed under PIC16C505.

Can I view similar or alternative parts?

You can view similar parts to PIC16C505T-04/SL when available in the PIC16C505 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16C505T-04/SL you can contact the distributor directly for product support, shipping queries etc.

Is the PIC16C505T-04/SL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PIC16C505T-04/SL have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for PIC16C505T-04/SL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PIC16C505T-04/SL often in real-time on the comparison pages.

What if I can't find stock of PIC16C505T-04/SL?

You can fill out our help required form which you can use to request a quote for PIC16C505T-04/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay