Status: | Active |
---|---|
Series: | PIC12F629 |
RoHS: | Compliant |
128 bytes of EEPROM data memory |
Programmable pull-up resistors |
4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.75 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
PIC12F629/675 Data Sheet |
Errata |
---|
PIC12F629/675 Family Silicon Errata and Data Sheet Clarification |
Timer1 Module Data Sheet Errata |
Application Notes |
---|
AN879 - Using the Microchip Ultra Low-power Wake-up Module |
AN893 - Low-Cost Bidirectional Brushed DC Motor Control Using the PIC16F684 |
AN905 - Brushed DC Motor Fundamentals |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Miscellaneous |
---|
PIC12F629/675 Microcontroller Family Product Information |
Programming Specifications |
---|
PIC12F629/675/PIC16F630/676 EEPROM Memory Programming Specification |
Supporting Collateral |
---|
Tips 'n Tricks |
PIC® MCU CCP and ECCP Tips n Tricks |
PIC MCU Comparator Tips n Tricks |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.218182 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
No description available | Microchip Technology |
Mcu, 8Bit, 20Mhz, Mlf-S-8 | Newark Electronics |
MCU 8-bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin DFN-S EP T/R | Avnet America |
1.75 KB Flash, 64 RAM, 6 I/O8 DFN-S 6x5x0.9mm T/R | Microchip Technology Inc. PIC12F629T-I/MF | RS Americas |
MCU, 8BIT, 20MHZ, MLF-S-8 | Farnell |
Where can I find additional details, specifications and documents for a PIC12F629T-I/MF?
Additional datasheets, footprints and schematics for PIC12F629T-I/MF are listed on our Part Details page. You can also find images and similar parts to PIC12F629T-I/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F629T-I/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F629T-I/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F629T-I/MF fall under?
The PIC12F629T-I/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC12F629T-I/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F629T-I/MF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F629T-I/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F629T-I/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PIC12F629T-I/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F629T-I/MF often in real-time on the comparison pages.
What if I can't find stock of PIC12F629T-I/MF?
You can fill out our help required form which you can use to request a quote for PIC12F629T-I/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.