Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PIC16F87x |
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Silicon Core Number | PIC16F87x |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware / Software - Dev Kit |
Features | RS232 Tx/Rx Interface Power Plug-In Jack |
Kit Features | Develop & Prototype with 40-pin PIC MCU RS232 Driver On-board ICSP/ICD Connector for Programming |
Supported Devices | 40 Pin PIC Microcontroller |
Type | Development Board |
Pic, 40 Pin, Rs232, Dev Prototype Board | Newark Electronics |
Where can I find additional details, specifications and documents for a PIC-P40-20MHZ?
Additional datasheets, footprints and schematics for PIC-P40-20MHZ are listed on our Part Details page. You can also find images and similar parts to PIC-P40-20MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC-P40-20MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC-P40-20MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC-P40-20MHZ fall under?
The PIC-P40-20MHZ is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to PIC-P40-20MHZ when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC-P40-20MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC-P40-20MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC-P40-20MHZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PIC-P40-20MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC-P40-20MHZ often in real-time on the comparison pages.
What if I can't find stock of PIC-P40-20MHZ?
You can fill out our help required form which you can use to request a quote for PIC-P40-20MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.