Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | - |
Core Architecture | PIC |
Core Sub-Architecture | - |
Kit Contents | Programmer Debugger |
Features | USB Full Speed host PC interface RT background debugging MPLAB compatible over-voltage/short circuit monitor Standalone programming Programmer-to-go |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a PIC-KIT3?
Additional datasheets, footprints and schematics for PIC-KIT3 are listed on our Part Details page. You can also find images and similar parts to PIC-KIT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC-KIT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC-KIT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC-KIT3 fall under?
The PIC-KIT3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PIC-KIT3 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC-KIT3 you can contact the distributor directly for product support, shipping queries etc.
Is the PIC-KIT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC-KIT3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PIC-KIT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC-KIT3 often in real-time on the comparison pages.
What if I can't find stock of PIC-KIT3?
You can fill out our help required form which you can use to request a quote for PIC-KIT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.