Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM8 |
Silicon Core Number | BCM2837 BCM43438 |
Kit Contents | Raspberry Pi 3 Model B Single Board Computer Raspberry Pi Sense HAT microSD card w/SD adapter with Operating System Official Raspberry Pi 5.1V 2.5A Power Supply Quick Start Guide Safety Leaflet |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Raspberry Pi 3 Ibm Iot Learner Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a PI3-IBM-IOT-LEARNKIT?
Additional datasheets, footprints and schematics for PI3-IBM-IOT-LEARNKIT are listed on our Part Details page. You can also find images and similar parts to PI3-IBM-IOT-LEARNKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI3-IBM-IOT-LEARNKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI3-IBM-IOT-LEARNKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI3-IBM-IOT-LEARNKIT fall under?
The PI3-IBM-IOT-LEARNKIT is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to PI3-IBM-IOT-LEARNKIT when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI3-IBM-IOT-LEARNKIT you can contact the distributor directly for product support, shipping queries etc.
Is the PI3-IBM-IOT-LEARNKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PI3-IBM-IOT-LEARNKIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PI3-IBM-IOT-LEARNKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI3-IBM-IOT-LEARNKIT often in real-time on the comparison pages.
What if I can't find stock of PI3-IBM-IOT-LEARNKIT?
You can fill out our help required form which you can use to request a quote for PI3-IBM-IOT-LEARNKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.