Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Broadcom |
---|---|
No. of Bits | 32bit |
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 |
Silicon Core Number | BCM2836 |
RoHS Compliant | Yes |
Raspberry Pi 2 Model B Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a PI2 STARTER KIT?
Additional datasheets, footprints and schematics for PI2 STARTER KIT are listed on our Part Details page. You can also find images and similar parts to PI2 STARTER KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI2 STARTER KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI2 STARTER KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI2 STARTER KIT fall under?
The PI2 STARTER KIT is listed under Embedded Computers, Education & Maker Boards > Raspberry Pi > Embedded Development Kits - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to PI2 STARTER KIT when available in the Embedded Development Kits - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI2 STARTER KIT you can contact the distributor directly for product support, shipping queries etc.
Is the PI2 STARTER KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PI2 STARTER KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PI2 STARTER KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI2 STARTER KIT often in real-time on the comparison pages.
What if I can't find stock of PI2 STARTER KIT?
You can fill out our help required form which you can use to request a quote for PI2 STARTER KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.