Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
5W, 20mm | |
Input Voltage | 10.8-16.5VDC |
Output Voltage | 2000 |
Output Current | 2.5mA |
Efficiency | 65% |
Package Style | Stainless Steel (Cover) |
Length | 60mm |
Width | 40mm |
Weight | 65gg |
country of origin | JP |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a PHV 12-2.0K2500P?
Additional datasheets, footprints and schematics for PHV 12-2.0K2500P are listed on our Part Details page. You can also find images and similar parts to PHV 12-2.0K2500P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHV 12-2.0K2500P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHV 12-2.0K2500P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHV 12-2.0K2500P fall under?
The PHV 12-2.0K2500P is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to PHV 12-2.0K2500P when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHV 12-2.0K2500P you can contact the distributor directly for product support, shipping queries etc.
Is the PHV 12-2.0K2500P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHV 12-2.0K2500P have stock available?
Authorised distributors including CoreStaff, Chip One Stop and Sager have stock available or on a lead time for PHV 12-2.0K2500P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHV 12-2.0K2500P often in real-time on the comparison pages.
What if I can't find stock of PHV 12-2.0K2500P?
You can fill out our help required form which you can use to request a quote for PHV 12-2.0K2500P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.