PHV 12-2.0K2500N DC/DC Converter non-isolated (POL) by Traco Power

3.5 - 5 Watt High Voltage power supply, industrial, 12 VDC input, up to 2 kVDC output, encapsulated, 1.6" x 2.4"

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

5W, 20mm
Input Voltage 10.8-16.5VDC
Output Voltage -2000
Output Current 2.5mA
Efficiency 65%
Package Style Stainless Steel (Cover)
Length 60mm
Width 40mm
Weight 65gg
country of origin JP
ESD Sensitive No

Alternative Descriptions

Non-Isolated DC/DC Converters | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PHV 12-2.0K2500N?

Additional datasheets, footprints and schematics for PHV 12-2.0K2500N are listed on our Part Details page. You can also find images and similar parts to PHV 12-2.0K2500N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PHV 12-2.0K2500N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHV 12-2.0K2500N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PHV 12-2.0K2500N fall under?

The PHV 12-2.0K2500N is listed under DC/DC Converter non-isolated (POL).

Can I view similar or alternative parts?

You can view similar parts to PHV 12-2.0K2500N when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PHV 12-2.0K2500N you can contact the distributor directly for product support, shipping queries etc.

Is the PHV 12-2.0K2500N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PHV 12-2.0K2500N have stock available?

Authorised distributors including Sager have stock available or on a lead time for PHV 12-2.0K2500N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PHV 12-2.0K2500N often in real-time on the comparison pages.

What if I can't find stock of PHV 12-2.0K2500N?

You can fill out our help required form which you can use to request a quote for PHV 12-2.0K2500N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay