Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0435
|
6,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
133,106
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
59,641
in stock
|
Buy Now | |
element14
from US$0.06
|
58,096
in stock
|
Buy Now | |
Farnell
from US$0.06
|
56,846
in stock
|
Buy Now | |
TTI Europe
from US$0.0349
|
27,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
25,329
in stock
|
Buy Now | |
Future Electronics
from US$0.0497
|
14,422
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
5,066
in stock
|
Buy Now | |
Chip One Stop
from US$0.0361
|
2,405
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
2,000
in stock
|
Buy Now | |
Sorelec
-
|
18,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
15,007
in stock
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Working Voltage | 100V |
Plug | Transfer Multisort Elektronik |
Wire To Board Connector Housing | Newark Electronics |
HOUSING, CRIMP, RECEPTACLE, 2MM, 7WAY | element14 |
2MM PITCH,2A,AWG#32TO 24,CRIMP | TTI Europe |
CONNECTOR | Heilind Electronics |
PH Series 7 Position 2.0 mm Single Row Board Mount Socket | Future Electronics |
PH-2.0mm Receptacle Housing 7 way | RS |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a PHR-7?
Additional datasheets, footprints and schematics for PHR-7 are listed on our Part Details page. You can also find images and similar parts to PHR-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-7 fall under?
The PHR-7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-7 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for PHR-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-7 often in real-time on the comparison pages.
What if I can't find stock of PHR-7?
You can fill out our help required form which you can use to request a quote for PHR-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.