Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
287,030
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0368
|
1,194,358
in stock
|
Buy Now | |
element14
from US$0.07
|
819,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
758,520
in stock
|
Buy Now | |
Farnell
from US$0.0318
|
709,528
in stock
|
Buy Now | |
Chip One Stop
from US$0.0147
|
394,876
in stock
|
Buy Now | |
TTI Europe
from US$0.0170
|
264,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0368
|
199,059
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0307
|
103,941
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
25,772
in stock
|
Buy Now | |
Future Electronics
from US$0.0271
|
12,743
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
3,800
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
2,950
in stock
|
Buy Now | |
Sorelec
-
|
283,000
in stock
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
CONN HOUSING PH 3POS 2MM WHITE | Heilind Electronics |
HOUSING, 3WAY, 2MM | element14 |
Wire-Board Connector Housing, Socket, 3 Position, 2Mm | Newark Electronics |
PH-2.0mm Receptacle Housing 3 way | RS |
PITCH2.0,2A(AWG#24),100V | TTI Europe |
Plug | Transfer Multisort Elektronik |
JST Crimp housing Receptacle / Socket 3 Positions 2mm | Distrelec |
PH Series 3 Position 2 mm Pitch Free Hanging Housing Connector | Future Electronics |
JST PHR-3 3 Pole Housing PH Series P2.00mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a PHR-3?
Additional datasheets, footprints and schematics for PHR-3 are listed on our Part Details page. You can also find images and similar parts to PHR-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-3 fall under?
The PHR-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-3 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-3 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for PHR-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-3 often in real-time on the comparison pages.
What if I can't find stock of PHR-3?
You can fill out our help required form which you can use to request a quote for PHR-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.