Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,710
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
9,521
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,481
in stock
|
Buy Now | |
element14
from US$0.26
|
7,481
in stock
|
Buy Now | |
Farnell
from US$0.16
|
7,481
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
2,856
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 16Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 16Contacts |
No. of Rows | 1Rows |
CONN HOUSING PH 16POS 2MM WHITE | Heilind Electronics |
Wire-To-Board Connector, Ph Series, Crimp, Receptacle, 16, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) PHR-16 | Newark Electronics |
HOUSING, RECEPTACLE, PH, 16WAY, 2MM | element14 |
PH,Housing, 16 way | RS |
PITCH2.0,2A (AWG#24),100V | TTI Europe |
Where can I find additional details, specifications and documents for a PHR-16?
Additional datasheets, footprints and schematics for PHR-16 are listed on our Part Details page. You can also find images and similar parts to PHR-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-16 fall under?
The PHR-16 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-16 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-16 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-16 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for PHR-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-16 often in real-time on the comparison pages.
What if I can't find stock of PHR-16?
You can fill out our help required form which you can use to request a quote for PHR-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.