Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
47,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
9,135
in stock
|
Buy Now | |
element14
from US$0.17
|
9,015
in stock
|
Buy Now | |
Farnell
from US$0.09
|
9,015
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,131
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
1,677
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
1,471
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
982
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,018
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 11Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Contacts | 11Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
PH-2.0mm Receptacle Housing 11 way | RS |
CONN HOUSING PH 11POS 2MM WHITE | Heilind Electronics |
HOUSING, 11WAY | element14 |
Connector Housing, Rcpt, 11Pos, 2Mm | Newark Electronics |
Plug | Transfer Multisort Elektronik |
PH connector | Amar Radio Corporation |
PH Series 11 Position 2.0 mm Single Row Board Mount Socket | Future Electronics |
Where can I find additional details, specifications and documents for a PHR-11?
Additional datasheets, footprints and schematics for PHR-11 are listed on our Part Details page. You can also find images and similar parts to PHR-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-11 fall under?
The PHR-11 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-11 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-11 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-11 have stock available?
Authorised distributors including RS, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for PHR-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-11 often in real-time on the comparison pages.
What if I can't find stock of PHR-11?
You can fill out our help required form which you can use to request a quote for PHR-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.