Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
12,528
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
136,136
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
128,153
in stock
|
Buy Now | |
Farnell
from US$0.07
|
122,011
in stock
|
Buy Now | |
element14
from US$0.08
|
117,011
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
25,631
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
17,000
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
3,380
in stock
|
Buy Now | |
Conrad
from US$0.27
|
1,322
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
835
in stock
|
Buy Now | |
Sorelec
-
|
21,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Working Voltage | 100V |
Wire-Board Connector, Socket, 10 Position, 2Mm | Newark Electronics |
CONN HOUSING PH 10POS 2MM WHITE | Heilind Electronics |
HOUSING, CRIMP, RECEPTACLE, 2MM, 10WAY | Farnell |
PITCH2.0,2A (AWG#24),100V | TTI Europe |
PH-2.0mm Receptacle Housing 10 way | RS |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Plug | Transfer Multisort Elektronik |
PH connector | Amar Radio Corporation |
PH Series 10 Position 1 Row 2 mm Pitch Free Hanging Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a PHR-10?
Additional datasheets, footprints and schematics for PHR-10 are listed on our Part Details page. You can also find images and similar parts to PHR-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-10 fall under?
The PHR-10 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-10 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-10 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-10 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Farnell, element14 and Heilind Electronics Asia have stock available or on a lead time for PHR-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-10 often in real-time on the comparison pages.
What if I can't find stock of PHR-10?
You can fill out our help required form which you can use to request a quote for PHR-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.