Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | USI |
Silicon Core Number | WM-N-BM-09-S |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Dev kit WM-N-BM-09-S |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | STM32 |
Core Sub-Architecture | ARM |
Features | Particle P0 Wi-Fi module Broadcom Bcm43362 Wi-Fi chip STM32F205 120MHz ARM Cortex M3 1MB flash 128kB RAM 802.11B/g/n Soft AP set-up FCC/CE/IC certified |
Silicon Family Name | STM32F2xx |
DEV KIT, WIRELESS CONNECTIVITY, IOT | element14 |
Dev Kit, Wireless Connectivity, Iot | Newark Electronics |
Where can I find additional details, specifications and documents for a PHOTONH?
Additional datasheets, footprints and schematics for PHOTONH are listed on our Part Details page. You can also find images and similar parts to PHOTONH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHOTONH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHOTONH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHOTONH fall under?
The PHOTONH is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to PHOTONH when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHOTONH you can contact the distributor directly for product support, shipping queries etc.
Is the PHOTONH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHOTONH have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PHOTONH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHOTONH often in real-time on the comparison pages.
What if I can't find stock of PHOTONH?
You can fill out our help required form which you can use to request a quote for PHOTONH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.