PHN.1M.305.XLMT Circular Connectors & Components by Lemo

SKT 1M IN-LINE 5WAY ARCTIC GRIP

Status: Unknown
Series: 1M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.98

Distributor Stock
Logo for Farnell
Farnell
from US$45.98
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range 1M Series
Circular Connector Shell Style Cable Mount Receptacle
No. of Contacts 5Contacts
Circular Contact Type Crimp Socket
Coupling Style Push-Pull
Connector Body Material Aluminium Alloy Body
Connector Body Plating Nickel
Contact Material Brass Bronze
Contact Plating Gold, Gold Plated Contacts
SVHC No SVHC (12-Jan-2017)
Connector Shell Size 1M
Connector Type Circular Industrial
Contact Termination Crimp
Contact Termination Type Crimp
Gender Receptacle

Alternative Descriptions

SKT, 1M, IN-LINE, 5WAY, ARCTIC GRIP | Farnell
Standard Circular Connector 5P FIX RCPT FEM CRMP NUT FIXING MOLD STOP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PHN.1M.305.XLMT?

Additional datasheets, footprints and schematics for PHN.1M.305.XLMT are listed on our Part Details page. You can also find images and similar parts to PHN.1M.305.XLMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PHN.1M.305.XLMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHN.1M.305.XLMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PHN.1M.305.XLMT fall under?

The PHN.1M.305.XLMT is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to PHN.1M.305.XLMT when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PHN.1M.305.XLMT you can contact the distributor directly for product support, shipping queries etc.

Is the PHN.1M.305.XLMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PHN.1M.305.XLMT have stock available?

Authorised distributors including Farnell and Sager have stock available or on a lead time for PHN.1M.305.XLMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PHN.1M.305.XLMT often in real-time on the comparison pages.

What if I can't find stock of PHN.1M.305.XLMT?

You can fill out our help required form which you can use to request a quote for PHN.1M.305.XLMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay