Status: | Unknown |
---|---|
Series: | 0M Series |
RoHS: | Unknown |
Prices starting from US$31.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.37
|
No stock
|
Buy Now |
Product Range | 0M Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Push-Pull |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting | Cable Mount |
Connector Shell Size | 0M |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Receptacle |
SKT, 0M, IN-LINE, 3WAY, ARCTIC GRIP | Farnell |
Where can I find additional details, specifications and documents for a PHN.0M.303.XLMT?
Additional datasheets, footprints and schematics for PHN.0M.303.XLMT are listed on our Part Details page. You can also find images and similar parts to PHN.0M.303.XLMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHN.0M.303.XLMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHN.0M.303.XLMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHN.0M.303.XLMT fall under?
The PHN.0M.303.XLMT is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHN.0M.303.XLMT when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHN.0M.303.XLMT you can contact the distributor directly for product support, shipping queries etc.
Is the PHN.0M.303.XLMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHN.0M.303.XLMT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PHN.0M.303.XLMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHN.0M.303.XLMT often in real-time on the comparison pages.
What if I can't find stock of PHN.0M.303.XLMT?
You can fill out our help required form which you can use to request a quote for PHN.0M.303.XLMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.