Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Unknown |
Product Range | 1B Series |
---|---|
No. of Contacts | 6Contacts |
Connector Body Material | Brass Body |
RoHS Compliant | Yes |
LBR KeyJ 6C CHR 7.2mm D BR | PEI-Genesis |
Circular Connector, Receptacle, 6 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a PHJ.1B.306.CWAD72Z?
Additional datasheets, footprints and schematics for PHJ.1B.306.CWAD72Z are listed on our Part Details page. You can also find images and similar parts to PHJ.1B.306.CWAD72Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHJ.1B.306.CWAD72Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHJ.1B.306.CWAD72Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHJ.1B.306.CWAD72Z fall under?
The PHJ.1B.306.CWAD72Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHJ.1B.306.CWAD72Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHJ.1B.306.CWAD72Z you can contact the distributor directly for product support, shipping queries etc.
Is the PHJ.1B.306.CWAD72Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHJ.1B.306.CWAD72Z have stock available?
Authorised distributors including PEI-Genesis and Newark Electronics have stock available or on a lead time for PHJ.1B.306.CWAD72Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHJ.1B.306.CWAD72Z often in real-time on the comparison pages.
What if I can't find stock of PHJ.1B.306.CWAD72Z?
You can fill out our help required form which you can use to request a quote for PHJ.1B.306.CWAD72Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.