PHG.1B.307.CYMD62Z Circular Connectors & Components by Lemo

CIRCULAR RECEPTACLE 7 WAY CABLE

Status: Unknown
Series: 1B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.89

Distributor Stock
Logo for Farnell
Farnell
from US$26.89
No stock
Buy Now
Logo for Sager
Sager
from US$35.33
-
Buy Now

Specifications

Product Range 1B Series
Circular Connector Shell Style Cable Mount Receptacle
No. of Contacts 7Contacts
Circular Contact Type Crimp Socket
Coupling Style Push-Pull
Connector Body Material Brass Body
Connector Body Plating Chrome
Contact Material -
Contact Plating Gold
SVHC No SVHC (07-Jul-2017)
Connector Mounting Cable Mount
Connector Type Circular Industrial
Contact Gender Socket
Gender Receptacle
No. of Positions 7Ways

Alternative Descriptions

Circular Push Pull Connectors 7P CRIMP SCKT RECEPT CABLE COLLET 6.2MM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PHG.1B.307.CYMD62Z?

Additional datasheets, footprints and schematics for PHG.1B.307.CYMD62Z are listed on our Part Details page. You can also find images and similar parts to PHG.1B.307.CYMD62Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PHG.1B.307.CYMD62Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHG.1B.307.CYMD62Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PHG.1B.307.CYMD62Z fall under?

The PHG.1B.307.CYMD62Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to PHG.1B.307.CYMD62Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PHG.1B.307.CYMD62Z you can contact the distributor directly for product support, shipping queries etc.

Is the PHG.1B.307.CYMD62Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PHG.1B.307.CYMD62Z have stock available?

Authorised distributors including Sager and Farnell have stock available or on a lead time for PHG.1B.307.CYMD62Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PHG.1B.307.CYMD62Z often in real-time on the comparison pages.

What if I can't find stock of PHG.1B.307.CYMD62Z?

You can fill out our help required form which you can use to request a quote for PHG.1B.307.CYMD62Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay