Status: | Unknown |
---|---|
Series: | 0B Series |
RoHS: | Unknown |
Prices starting from US$16.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.41
|
69
in stock
|
Buy Now | |
element14
from US$18.06
|
62
in stock
|
Buy Now | |
Farnell
from US$16.67
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$32.40
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.40
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$25.44
|
-
|
Buy Now | |
Sager
from US$17.96
|
-
|
Buy Now |
Product Range | 0B Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Nickel |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 4.1mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Dielectric Strength | 19V/m |
Female Contact Material | Bronze |
Gender | Receptacle |
IP / NEMA Rating | IP50 |
Male Contact Material | Brass |
Male Contact Plating | Gold |
No. of Mating Cycles | 5000 |
Operating Temperature Max | -55°C |
Operating Temperature Min | 250°C |
Voltage Rating V DC | 660V |
Voltage Rating VAC | 460V |
Working Voltage | 430V |
2way size 0B self latch cable socket,10A | RS |
SOCKET, IN-LINE, 0B, 2WAY | element14 |
| Heilind Electronics |
Lbr Keyg 2C Chr 5.2Mm D Br |Lemo PHG.0B.302.CLLD52Z | Newark Electronics |
Circular Push Pull Connectors 2P SOLDER SCKT RECPT CABLE COLLET 5.2MM | Sager |
Where can I find additional details, specifications and documents for a PHG.0B.302.CLLD52Z?
Additional datasheets, footprints and schematics for PHG.0B.302.CLLD52Z are listed on our Part Details page. You can also find images and similar parts to PHG.0B.302.CLLD52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHG.0B.302.CLLD52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHG.0B.302.CLLD52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHG.0B.302.CLLD52Z fall under?
The PHG.0B.302.CLLD52Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHG.0B.302.CLLD52Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHG.0B.302.CLLD52Z you can contact the distributor directly for product support, shipping queries etc.
Is the PHG.0B.302.CLLD52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHG.0B.302.CLLD52Z have stock available?
Authorised distributors including RS, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for PHG.0B.302.CLLD52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHG.0B.302.CLLD52Z often in real-time on the comparison pages.
What if I can't find stock of PHG.0B.302.CLLD52Z?
You can fill out our help required form which you can use to request a quote for PHG.0B.302.CLLD52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.